EN
  • EN
  • DE

FQA8N90C

Part No FQA8N90C
Manufacturer ON Semiconductor
Catalog FETs - Single
Description 900V N-Channel MOSFET | MOSFET N-CH 900V 8A TO-3P
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer ON Semiconductor
Packaging Tube
Status Obsolete
Transistor Polarity N-Channel
Technology MOSFET
Vds - Drain-Source Breakdown Voltage 900V
Id - Continuous Drain Current 8A
Drive Voltage (Max Rds On, Min Rds On) 10V
Rds On (Maximum) at Id, Vgs 1.9Ohm at 4A, 10V
Gate Source Voltage(th) (Maximum) at Id 5V at 250μA
Gate Charge (Qg) (Maximum) at Vgs 45nC at 10V
Gate Source Voltage (Maximum) ±30V
Input Capacitance (Ciss) (Maximum) at Vds 2080pF at 25V
Power Dissipation (Maximum) 240W
Temperature Range - Operating -55°C ~ 150°C
Mounting Style Through Hole
Supplier Device Package TO-3P
Manufacturer Package TO-3P-3, SC-65-3
Manufacturer Pack Quantity 30
MSL Level 1 (Unlimited)
Win Source Part Number 1175173-FQA8N90C
Manufacturer Homepage www.fairchildsemi.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian FQA8N90C CAD Model

Description

The FQA8N90C from ON Semiconductor is a high-performance, N-channel QFET® MOSFET designed for a broad range of applications. This power MOSFET utilizes state-of-the-art technology to achieve low on-resistance per silicon area, providing benefits such as reduced conduction losses and improved system efficiency.

Key Features

  • High Voltage Tolerance: With a drain-to-source voltage (Vdss) of 900V, the FQA8N90C is suitable for high voltage applications, ensuring reliable operation under elevated voltages.
  • Current Capability: This component can handle a continuous drain current (Id) of 8A, making it capable of driving moderate to high current loads.
  • Low On-Resistance: The device features a low Rds(on) of 1.5 Ohms, which minimizes power loss and heat generation when conducting electricity.
  • Fast Switching: The fast switching speed of the FQA8N90C enhances performance in applications requiring quick transitions between on and off states.
  • High Avalanche Energy Rating: It has a robust avalanche and commutation ruggedness, which is crucial for applications subject to high energy pulses.

Applications

The versatility of the FQA8N90C allows it to be used in a variety of applications, including:

  • Power supplies
  • DC-AC converters for solar inverters
  • Motor drives
  • Lighting applications such as LED drivers
  • High voltage switching circuits

Quality and Reliability

ON Semiconductor is committed to high standards of quality and reliability, and the FQA8N90C is no exception. It is designed to meet rigorous industry standards, ensuring long-term reliability and performance in the field. Additionally, its RoHS compliance indicates a commitment to environmental sustainability by avoiding the use of hazardous substances.

Package and Availability

The FQA8N90C is offered in a TO-3PN package, which is designed for optimal heat dissipation and easy mounting on a variety of heat sinks. This package also allows for easy integration into existing designs. The product is widely available through ON Semiconductor's distribution network, ensuring prompt delivery for both prototype development and mass production.

You May Also Be Interested in

Rohm Semiconductor
MOSFET N-CH 100V 30A LPTS
Lowest to $1.9090
Infineon Technologies
MOSFET P-CH 12V 4.3A SOT-23
Lowest to $0.1062
Infineon Technologies
MOSFET P-CH 100V 40A TO262
Need more? Email Us
EPC
GANFET N-CH 100V 6A DIE OUTLINE
Lowest to $2.1546
Toshiba Semiconductor and Storage
DTMOS VI TOLL PD=270W F=1MHZ
Lowest to $7.2404
Rohm Semiconductor
MOSFET P-CH 100V 1.5A TSMT6
Lowest to $0.5454
Infineon Technologies
MOSFET P-CH 100V 23A TO262
Lowest to $9.8913
Littelfuse Inc.
MOSFET P-CH -100V -210A TO-264
Lowest to $33.4684
Diodes Incorporated
MOSFET BVDSS: 25V~30V SOT323 T&R
Lowest to $0.0962

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376

Pricing & Ordering

Quantity Unit Price Ext. Price
22+ $2.6611 $58.5442
53+ $2.1841 $115.7573
82+ $2.1160 $173.5120
113+ $2.0467 $231.2771
146+ $1.9785 $288.8610
196+ $1.7741 $347.7236
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,000 pieces
MOQ: 22 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess