EN
  • EN
  • DE

FODM3011R2

Part No FODM3011R2
Manufacturer ON Semiconductor
Catalog Optoisolators - Triac, SCR Output
Description OPTOISOLATOR 3.75KV TRIAC 4MFP
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Isolators
Features Optoisolator Triac Output 3750Vrms 1 Channel 4-SMD
Manufacturer ON Semiconductor
Package Reel - TR
Part Status Obsolete
Operating Temperature Range -40°C ~ 100°C
Mounting Surface Mount
Package 4-SMD, Gull Wing
Case / Package 4-SMD
Family Name FODM30
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.40.8000
Other Part Number FODM3011R2-NDR, FODM3011R2FS, FODM3011R2FS-ND, FODM3011R2_NL, FODM3011R2_NL-ND
Quantity per package 2500
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 872183-FODM3011R2
Ultra Librarian 3D Model Ultra Librarian FODM3011R2 CAD Model

Description

The FODM3011R2 from ON Semiconductor is an advanced optically isolated error amplifier that combines a high-speed LED and a photodetector with integrated transimpedance amplifier stages. This innovative device is designed to provide precise voltage regulation and feedback control systems in a variety of applications, including switch-mode power supplies, DC-DC converters, and other power management systems.

Key Features

  • High Isolation Voltage: The FODM3011R2 offers an excellent isolation voltage rating of 5kV RMS, ensuring safe operation in high-voltage environments and providing protection against electrical shocks and system malfunctions.
  • High Accuracy: With its tightly controlled optoelectronic parameters, the device ensures high accuracy in voltage regulation, making it an ideal choice for precision applications.
  • Wide Operating Temperature Range: The device operates over a wide temperature range from -40°C to +105°C, accommodating various industrial and commercial environments.
  • Compact Surface-Mount Package: The FODM3011R2 comes in a small outline, 8-pin surface-mount package, which saves valuable board space and is suitable for high-density mounting.
  • Regulatory Approvals: The device is UL recognized, CSA certified, and VDE approved, ensuring compliance with international safety standards.

Applications

The FODM3011R2 is a versatile component that can be used in a wide range of applications, including:

  • Feedback control systems
  • Isolated voltage sensing
  • Switch-mode power supplies (SMPS)
  • DC-DC converters
  • Power supply feedback circuits
  • Industrial controls

Conclusion

ON Semiconductor's FODM3011R2 is a robust and reliable solution for designers seeking high-performance optically isolated error amplifiers. With its high isolation voltage, accuracy, and wide operating temperature range, it is well-suited for demanding applications that require precise voltage regulation and isolation. The device's compact footprint and compliance with regulatory standards make it a safe and space-efficient choice for modern electronic systems.

You May Also Be Interested in

Vishay
OPTOISOLTR 5.3KV TRIAC 1CH 6-DIP
Need more? Email Us
LITE-ON Technology
OPTOISOLATOR 5KV TRIAC 6SMD
Lowest to $0.1397
Toshiba Semiconductor and Storage
OPTOISOLTR 3.75KV TRIAC 1CH 6SOP
Need more? Email Us
ON Semiconductor
OPTOISOLATOR 5KV TRIAC 1CH 6-DIP
Need more? Email Us
Toshiba Semiconductor and Storage
OPTOISOLTR 3.75KV TRIAC 1CH 6SOP
Need more? Email Us
Toshiba Semiconductor and Storage
OPTOISOLTR 3.75KV TRIAC 1CH 6SOP
Need more? Email Us
Toshiba Semiconductor and Storage
OPTOISOLTR 3.75KV TRIAC 1CH 6SOP
Need more? Email Us
ON Semiconductor
OPTOISOLATOR 5KV TRIAC 1CH 6-SMD
Need more? Email Us
Vishay
OPTOISOLATOR 5.3KV TRIAC 1CH
Lowest to $6.4841

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
110+ $0.5433 $59.7630
260+ $0.4458 $115.9080
405+ $0.4320 $174.9600
555+ $0.4180 $231.9900
715+ $0.4040 $288.8600
960+ $0.3622 $347.7120
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,460 pieces
MOQ: 110 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess