Products specifications Report Issue?

Categories Isolators
Features Optoisolator Triac Output 3750Vrms 1 Channel 4-SMD
Manufacturer ON Semiconductor
Package Reel - TR
Part Status Obsolete
Operating Temperature Range -40°C ~ 100°C
Mounting Surface Mount
Package 4-SMD, Gull Wing
Case / Package 4-SMD
Family Name FODM30
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.40.8000
Other Part Number FODM3010R2-NDR, FODM3010R2FS, FODM3010R2FS-ND, FODM3010R2_NL, FODM3010R2_NL-ND
Quantity per package 2500
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 872181-FODM3010R2
Ultra Librarian 3D Model Ultra Librarian FODM3010R2 CAD Model

Description

ON Semiconductor FODM3010R2: A High-Performance Optocoupler

The FODM3010R2 from ON Semiconductor is a robust optocoupler device designed to provide electrical isolation between its input and output. This high-performance component is essential in various applications where signal integrity and isolation are critical for safety and functionality. The FODM3010R2 is part of ON Semiconductor's optoelectronics product line, offering reliable performance for industrial, telecommunication, and consumer electronics markets.

Key Features and Benefits

  • High Isolation Voltage: The FODM3010R2 offers an isolation voltage of 3750Vrms, ensuring that the input and output circuits are securely separated, thus providing protection against high voltage spikes and surges.
  • High-Speed Switching: With a fast switching speed, this optocoupler is suitable for high-speed signal transmission, ensuring minimal propagation delay.
  • Low Input Current: The device operates with a low input current, making it compatible with a wide range of driving circuits and reducing power consumption.
  • High Current Transfer Ratio (CTR): The FODM3010R2 features a high CTR, which ensures efficient signal transfer from the input LED to the output phototransistor.
  • Compact 4-Pin SOP Package: The small outline package allows for a compact design and is suitable for high-density mounting, saving valuable PCB space.
  • Lead-Free and RoHS Compliant: Adhering to environmental regulations, this optocoupler is lead-free and RoHS compliant, making it an eco-friendly choice for manufacturers.

Applications

The versatility of the FODM3010R2 allows it to be used in a wide array of applications, including:

  • Power supply regulation and monitoring
  • Isolated error amplifiers
  • Industrial controls
  • Digital logic ground isolation
  • Signal transmission between systems of different potentials and impedances

ON Semiconductor's FODM3010R2 is a reliable choice for designers looking for an optocoupler that offers excellent isolation, high-speed performance, and efficient power usage. Its robust features ensure optimal performance in the most demanding environments, making it a valuable component in any isolation circuit design.

You May Also Be Interested in

LITE-ON Technology
OPTOISOLATOR 5KV TRIAC 6SMD
Lowest to $0.1642
ECAD model for MOC3052S-TA
Vishay
Optocoupler with Phototriac Output
Need more? Email Us
ECAD model for K3023PG
LITE-ON Technology
OPTOISOLATOR 5KV TRIAC 6SMD
Lowest to $0.1630
ECAD model for MOC3022S-TA
ON Semiconductor
6-Pin DIP Triac Drivers | OPTOISOLATOR 5KV TRIAC 6DIP
Lowest to $3.2274
ECAD model for FOD420
ON Semiconductor
4-PIN FULL PITCH MINI-FLAT PACKAGE RANDOM-PHASE TRIAC DRIVER OUTPUT OPTOCOUPLERS | OPTOISOLATOR 3.75KV TRIAC 4MFP
Lowest to $5.3529
ECAD model for FODM3021
Vishay
Optocoupler, Phototriac Output, Zero Crossing
Need more? Email Us
ECAD model for IL4108-X007T
Vishay
Optocoupler, Phototriac Output, Non-Zero Crossing, 1.5 kV/μs dV/dt, 600 V
Lowest to $0.8776
ECAD model for VOM3053T
Panasonic
Phototriac Coupler for the Industrial Machinery, Consumer Electronics, and SSR Markets | OPTOISOLATOR 5KV TRIAC 4DIP
Lowest to $0.5783
ECAD model for APT1211
Vishay
Optocoupler, Phototriac Output, Zero Crossing
Need more? Email Us
ECAD model for BRT23M-X007

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0175
ECAD model for FT230XS-R
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.7542
ECAD model for FT232RL-REEL
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $27.7405
ECAD model for ICM-42688-P
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $10.4199
ECAD model for BME280
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADW
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $15.6794
ECAD model for FT232RQ-REEL
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0175
ECAD model for FT230XS-U
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADWR
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention