EN
  • EN
  • DE

MC100E446FN

Part No MC100E446FN
Manufacturer ON Semiconductor
Catalog Interface - Specialized
Description 5V ECL 4-Bit Parallel/Serial Converter
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer ON Semiconductor
Packaging Tube
Part Status Obsolete(EOL)
Applications Data Management
Interface Differential
Operating Supply Voltage 4.2 V ~ 5.7 V
Package 28-LCC (J-Lead)
Manufacturer Package 28-PLCC (11.51x11.51)
Mounting SMD
RoHS State Request Verification
Win Source Part Number 1216597-MC100E446FN
Manufacturer Homepage www.onsemi.com
Popularity Medium
Supply and Demand Status Limited
Quantity per package 37
Family Name MC100E446
Introduction Date June 27, 1996
ECCN EAR99
Country of Origin United States of America
Halogen Free Compliant
Estimated EOL Date Obsolete
Ultra Librarian 3D Model Ultra Librarian MC100E446FN CAD Model

Description

ON Semiconductor MC100E446FN: High-Performance 3.3V ECL 8-Bit Serial/Parallel Converter

The MC100E446FN from ON Semiconductor is a versatile and high-speed integrated circuit designed to bridge the gap between serial and parallel data communication in digital systems. This 8-bit serial/parallel converter operates on a 3.3V power supply and is a part of the 100E series, known for their exceptional performance in Emitter Coupled Logic (ECL) technology.

Key Features:

  • High-Speed Operation: The MC100E446FN is capable of handling data rates up to 1.1 Gb/s, making it suitable for high-speed data transmission and processing applications.
  • Serial-to-Parallel Conversion: It efficiently converts 8-bit serial data to parallel format, allowing for easy interfacing with parallel input devices or data buses.
  • Parallel-to-Serial Conversion: Conversely, it can also convert 8-bit parallel data to a serial stream, which is essential for reducing the number of interconnection lines and simplifying board layout.
  • Flexible Operation Modes: The device can operate in either a continuous or a start/stop mode, providing designers with the flexibility to choose the most appropriate mode for their application.
  • Low Voltage ECL (LV-ECL) Outputs: Outputs are compatible with LV-ECL levels, ensuring low skew and high noise immunity.
  • Programmable Edge Trigger: The MC100E446FN allows the user to program the edge on which the serial data is latched, enhancing the device's versatility in different system designs.

Applications:

The MC100E446FN is ideal for use in various high-speed digital applications, including but not limited to:

  • Data communication systems
  • Telecommunications
  • High-speed data acquisition systems
  • Automated test equipment (ATE)
  • Backplane interconnects

Quality and Reliability:

ON Semiconductor is renowned for its commitment to quality and reliability, and the MC100E446FN is no exception. It is manufactured using a high-performance silicon-gate process and is housed in a 28-lead PLCC package, ensuring robust performance in a wide range of environmental conditions.

With its high-speed capabilities and flexible operating modes, the MC100E446FN from ON Semiconductor is an excellent choice for designers looking to optimize their high-speed digital systems.

You May Also Be Interested in

Diodes Incorporated
ACTIVE HDMI V-QFN3590-42 T&R 3.5 / Desktop, HDMI Redriver, Laptops, Level Shifter, Set-Top Boxes Interface 42-TQFN (9x3.5)
Need more? Email Us
NXP / Nexperia
IC INTFACE SPECIALIZED 56HVQFN / LVDS Interface 56-HVQFN (7x7)
Lowest to $11.2423
Renesas Electronics America
Need more? Email Us
NXP / Nexperia
IC INTFACE SPECIALIZED 16HX2QFN / USB Interface 16-HX2QFN (2.6x2.6)
Lowest to $4.3657
Microchip Technology
IC INTERFACE SPECIALIZED 68TQFN / Switch Interfacing Interface 68-TQFN-EP (8x8)
Lowest to $25.2044
Diodes Incorporated
IC INTERFACE SPECIALIZED 40TQFN / PCIe Interface 40-TQFN (3x6)
Need more? Email Us
NXP / Nexperia
IC INTFACE SPECIALIZED 32HVQFN / HDMI Interface 32-HVQFN (5x5)
Lowest to $34.4118
Analog Devices Inc.
IC INTERFACE SPECIALIZED 28SOIC / Analog I/O Interface 28-SOIC
Need more? Email Us
Renesas Electronics America
IC INTFACE SPECIALIZED 143FCBGA / PCIe2-to-S-RIO2 Interface 143-FCBGA (13x13)
Lowest to $235.8803

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $7.0881 $56.7048
18+ $5.8159 $104.6862
27+ $5.6342 $152.1234
37+ $5.4524 $201.7388
48+ $5.2707 $252.9936
64+ $4.7254 $302.4256
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,180 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess