EN
  • EN
  • DE

FOD8320R2

Part No FOD8320R2
Manufacturer ON Semiconductor
Catalog Isolators - Gate Drivers
Description OPTOISO 5KV 1CH GATE DRIVER 5SOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Isolators
Estimated Pruduction Lead Time 27 Weeks
Features 3A Gate Driver Optical Coupling 5000Vrms Channel 5-SOP
Manufacturer ON Semiconductor
Package Reel - TR
Operating Temperature Range -40°C ~ 100°C
Mounting Surface Mount
Package 6-SOIC (0.362", 9.20mm Width), 5 Leads
Case / Package 5-SOP
Family Name FOD8320
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.40.8000
Other Part Number FOD8320R2CT, FOD8320R2TR, FOD8320R2DKR
Quantity per package 1000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 919225-FOD8320R2
Ultra Librarian 3D Model Ultra Librarian FOD8320R2 CAD Model

Description

ON Semiconductor FOD8320R2 Smart Gate Driver Optocoupler

The FOD8320R2 is a high-performance Smart Gate Driver Optocoupler from ON Semiconductor, designed to provide electrical isolation between the input control signal and the output power switch. This advanced device is a critical component in power systems where it drives high-power IGBTs and MOSFETs, ensuring safe and efficient operation in applications such as industrial inverters, motor drives, and power management systems.

Key Features:

  • Integrated Active Miller Clamp: The FOD8320R2 features an active Miller clamp that prevents unwanted gate voltage spikes during the Miller plateau phase, thus reducing the risk of false triggering of the power transistor.
  • High Noise Immunity: With a high common-mode rejection rate of 35 kV/μs (minimum), the device ensures stable operation in noisy electrical environments, which is essential for industrial applications.
  • Isolated Fault Sensing: The device includes a fault status feedback mechanism that provides isolation for fault conditions, thereby enhancing system reliability and safety.
  • Under Voltage Lock-Out Protection (UVLO): The UVLO feature ensures that the IGBT or MOSFET is only operated when there is sufficient gate voltage, protecting the device from operating in sub-optimal conditions.
  • 2.5A Maximum Peak Output Current: The FOD8320R2 can deliver a peak output current of 2.5A, making it suitable for driving a wide range of power transistors.
  • Wide Operating Temperature Range: The device operates over a temperature range of -40°C to +100°C, ensuring reliable performance across diverse environmental conditions.

Applications:

  • Industrial Inverters
  • AC and Brushless DC Motor Drives
  • Renewable Energy Systems (Solar Inverters, Wind Turbines)
  • Uninterruptible Power Supplies (UPS)
  • Switch Mode Power Supplies (SMPS)

The FOD8320R2 is housed in a compact 16-pin SOIC package, which allows for a smaller footprint on the PCB while still providing robust performance. Its integrated features and capabilities make it an ideal choice for designers looking to enhance power system efficiency, reliability, and safety.

For more detailed information, specifications, and application notes, engineers and designers are encouraged to refer to the official datasheet provided by ON Semiconductor.

You May Also Be Interested in

Renesas Electronics America
OPTOISO 5KV 1CH GATE DVR 8SMD
Need more? Email Us
ON Semiconductor
OPTOISO 5KV 1CH GATE DVR 8SMD
Need more? Email Us
Renesas Electronics America
OPTOISO 5KV 1CH GATE DVR 8DIP
Need more? Email Us
ON Semiconductor
OPTOISO 5KV 1CH GATE DVR 8MDIP
Need more? Email Us
ON Semiconductor
OPTOISO 5KV 1CH GATE DVR 8SMD
Need more? Email Us
Broadcom Limited
OPTOISO 5KV 1CH GATE DVR 16SOIC
Need more? Email Us
ON Semiconductor
OPTOISO 5KV 1CH GATE DVR 5SOP
Need more? Email Us
Renesas Electronics America
OPTOISO 5KV 1CH GATE DVR 8DIP
Need more? Email Us
Broadcom Limited
OPTOISO 5KV 1CH GATE DVR 16SO
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
14+ $4.4220 $61.9080
32+ $3.6283 $116.1056
50+ $3.5149 $175.7450
68+ $3.4015 $231.3020
88+ $3.2882 $289.3616
118+ $2.9480 $347.8640
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,015 pieces
MOQ: 14 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess