EN
  • EN
  • DE

FOD815

Part No FOD815
Manufacturer ON Semiconductor
Catalog Optoisolators - Transistor, Photovoltaic Output
Description 4-Pin High Operating Temperature Photodarlington Optocoupler | OPTOISOLATOR 5KV DARLINGTON 4DIP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Isolators
Manufacturer ON Semiconductor
Packaging Tube
Status Obsolete
Voltage - Isolation 5000Vrms
Current Transfer Ratio (Minimum) 600% at 1mA
Current Transfer Ratio (Maximum) 7500% at 1mA
Rise / Fall Time 60μs, 53μs
Input Type DC
Output Type Darlington
Maximum Output Voltage 35V
Current - Output / Channel 80mA
Voltage - Forward (Vf) 1.2V
Current - DC Forward (If) (Maximum) 50mA
Vce Saturation (Maximum) 1V
Temperature Range - Operating -30°C ~ 105°C
Mounting Style Through Hole
Manufacturer Package 4-DIP
Supplier Device Package 4-DIP
Manufacturer Pack Quantity 2,000
MSL Level 1 (Unlimited)
Win Source Part Number 1175014-FOD815
Manufacturer Homepage www.fairchildsemi.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian FOD815 CAD Model

Description

ON Semiconductor FOD815 Optocoupler

The FOD815 is a robust optocoupler device designed and manufactured by ON Semiconductor, a leading supplier in the semiconductor industry. This component is part of ON Semiconductor's extensive range of optoelectronic products, known for their reliability and performance. The FOD815 is engineered to provide electrical isolation between its input and output, safeguarding electronic devices and users from potential electrical hazards.

At the heart of the FOD815 lies a high-efficiency infrared LED that transmits an optical signal to a phototransistor detector. This transmission occurs across a dielectric barrier, ensuring that the input circuit is physically and electrically isolated from the output. This level of isolation is crucial in many applications where signal integrity and insulation from high voltages are required.

The FOD815 boasts a high current transfer ratio (CTR) which ensures that the signal is transmitted with high fidelity from the input to the output. This makes it an excellent choice for various applications, including signal transmission, system control, and power supply regulation. Furthermore, its compact DIP-4 package makes it suitable for designs where space is at a premium.

Key specifications of the FOD815 include a wide operating temperature range, making it suitable for industrial applications. It also features a 5000Vrms isolation voltage, which is a testament to its ability to withstand high voltage differentials without compromising performance. The device is compliant with several safety standards, including UL, CSA, and VDE, which attest to its safety and reliability in various operating conditions.

ON Semiconductor's commitment to environmental sustainability is evident in the FOD815, as it is lead-free and RoHS compliant, minimizing the environmental impact of electronic components. This optocoupler is an ideal solution for designers looking to enhance the safety and longevity of their electronic systems, while also adhering to strict environmental regulations.

In summary, the FOD815 from ON Semiconductor is a high-performance optocoupler that offers excellent electrical isolation, high current transfer ratio, and compliance with multiple safety standards. Its design and specifications make it a versatile choice for a wide range of electronic applications.

You May Also Be Interested in

Fairchild/ON Semiconductor
OPTOISOLTR 5.3KV PHOTO FET 6-SMD
Lowest to $0.6376
Broadcom Limited
OPTOISO 3.75KV 2CH DARLNG 8-SO
Lowest to $8.2491
Vishay
OPTOISO 5.3KV TRANS W/BASE 6DIP
Lowest to $0.6537
Broadcom Limited
OPTOISO 3.75KV 2CH PHVOLT 8DIPGW
Need more? Email Us
Broadcom Limited
Optocoupler DC-IN 1-CH Transistor With Base DC-OUT 8-Pin SOIC T/R / OPTOISO 3.75KV TRANS W/BASE 8SO
Lowest to $0.9431
Fairchild/ON Semiconductor
OPTOISO 5.3KV DARL W/BASE 6SMD
Lowest to $0.4701
Fairchild/ON Semiconductor
OPTOISO 3.75KV TRANSISTOR 4SMD
Lowest to $0.2287
Broadcom Limited
Dual Channel, High Speed Optocouplers | OPTOISO 3.75KV 2CH TRANS 8SOIC
Lowest to $12.1530
Broadcom Limited
OPTOISO 5KV TRANS W/BASE 8SMD
Lowest to $1.6008

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess