Products specifications Report Issue?

Type Coaxial
Contact Type Female Socket
Contact Form Machined
Wire Gauge Coaxial Cable
Contact Termination Crimp
Contact Material Copper Alloy
Contact Finish Gold
Contact Finish Thickness 8.00µin (0.203µm) Inner, 8.00µin (0.203µm) Outer
Termination Finish Gold, Tin
Termination Finish Thickness 8.00µin (0.203µm) Inner, 196.9µin (5.00µm) Outer
Package Bulk
Supply and Demand Status Shortage
Win Source Part Number 1622361-09691817140
Ultra Librarian 3D Model Ultra Librarian 09691817140 CAD Model

You May Also Be Interested in

HARTING
CONN D-SUB PIN SLDR CUP GOLD
Need more? Email Us
ECAD model for 09692817423
HARTING
CONN D-SUB PIN COAXIAL CABLE
Need more? Email Us
ECAD model for 09692815141
HARTING
CONN D-SUB PIN 20-24 AWG CRIMP
Need more? Email Us
ECAD model for 09670008166
HARTING
D SUB FE TUR. CON. AWG 18-22_1,3
Need more? Email Us
ECAD model for 09670003672
Amphenol CONEC
CONN D-SUB SOCKET 20AWG SLDR CUP
Need more? Email Us
ECAD model for 132J14019X
Amphenol CONEC
COMBINATION D-SUB CONTACT COAXIA
Need more? Email Us
ECAD model for 131J21039X
HARTING
CONN D-SUB SOCKET 20AWG SLDR
Need more? Email Us
ECAD model for 09691812550
Amphenol CONEC
CONN D-SUB SOCKET 12-14AWG CRIMP
Need more? Email Us
ECAD model for 132C11029X
Amphenol
CONN D-SUB SOCKET CRIMP GOLD
Need more? Email Us
ECAD model for L17DM53744206

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $6.0306
ECAD model for FT234XD-R
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $3.2749
ECAD model for TPS82130SILR
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $26.5344
ECAD model for ICM-42688-P
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $7.2367
ECAD model for BME280
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.7060
ECAD model for FT232RL-REEL
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention