EN
  • EN
  • DE

UCC21225ANPLR

Part No UCC21225ANPLR
Manufacturer Texas Instruments
Catalog Isolators - Gate Drivers
Description UCC21225ANPLR / Gate Driver Capacitive Coupling 2500Vrms 2 Channel 13-VLGA (5x5)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Isolators - Isolators - Gate Drivers
Mfr Texas Instruments
Series Automotive, AEC-Q100
Package Tape & Reel
Product Status Active
Technology Capacitive Coupling
Number of Channels 2
Voltage - Isolation 2500Vrms
Common Mode Transient Immunity (Min) 100V/ns
Propagation Delay tpLH / tpHL (Max) 30ns, 30ns
Pulse Width Distortion (Max) 6ns
Rise / Fall Time (Typ) 6ns, 7ns
Current - Output High, Low 4A, 6A
Voltage - Output Supply 3V ~ 18V
Temperature Range - Operating -40°C ~ 125°C
Mounting Type Surface Mount
Package / Case 13-VFLGA
Supplier Device Package 13-VLGA (5x5)
Approval Agency CQC, CSA, UR, VDE
Base Product Number UCC21225
Standard Package 3,000 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 851199-UCC21225ANPLR
Ultra Librarian 3D Model Ultra Librarian UCC21225ANPLR CAD Model

Description

Product Overview: Texas Instruments UCC21225ANPLR

The UCC21225ANPLR is a robust, feature-rich isolated dual-channel gate driver designed by Texas Instruments to offer exceptional performance in driving power switches. This device is part of TI's UCCx series, renowned for its reliability and efficiency in power management applications. The UCC21225ANPLR is particularly suitable for driving IGBTs and SiC MOSFETs, making it an ideal choice for high-performance power conversion systems.

Key Features

  • Isolation: The UCC21225ANPLR provides reinforced isolation rated at 5.7 kV RMS for 1 minute per UL 1577. This ensures safe operation by preventing high voltages from reaching the control side of the circuit.
  • Dual-Channel: Each device includes two independent gate drivers, simplifying designs that require dual-channel operation and saving board space.
  • High Drive Strength: The gate drivers can source and sink peak currents of up to 4 A, delivering the power necessary to switch power transistors efficiently.
  • Wide Supply Voltage Range: The UCC21225ANPLR operates with a supply voltage range from 14 V to 18 V, accommodating various system designs.
  • Extended Temperature Range: This device is operational over an industrial temperature range from -40°C to +125°C, ensuring reliability in harsh environments.

Applications

The UCC21225ANPLR is versatile and can be used in a wide array of applications, including:

  • Motor drives
  • Power inverters and converters
  • Renewable energy systems
  • Uninterruptible power supplies (UPS)
  • Industrial power supplies

Additional Benefits

The UCC21225ANPLR integrates several protective features to enhance system safety and reliability. These include UVLO (Under-Voltage Lock-Out) for both IGBT/MOSFET and VDD, over-temperature shutdown, and fault reporting. The device also offers a split output configuration that allows for the optimization of turn-on and turn-off times to minimize switching losses.

With its combination of performance, integration, and protection features, the UCC21225ANPLR from Texas Instruments is an excellent choice for designers looking to improve the efficiency and reliability of their power management systems.

You May Also Be Interested in

Broadcom Limited
OPTOISO 5KV 1CH GATE DVR 16SOIC
Need more? Email Us
Texas Instruments
DGTL ISO 5.7KV 2CH GT DVR 14SOIC
Lowest to $5.8209
Texas Instruments
IC GATE DRVR LOW-SIDE SOT23-5
Lowest to $0.7277
Microchip Technology
IC GATE DRVR HALF-BRIDGE 8SOIC
Lowest to $4.9478
MICROSS/On Semiconductor
IC GATE DRVR HALF-BRIDGE 14SOP
Lowest to $3.4926
Renesas Electronics America
OPTOISO 5KV 1CH GATE DVR 8SMD
Need more? Email Us
Renesas Electronics America
IC GATE DRVR
Lowest to $25.6120
STMicroelectronics
DIGITAL ISO 5KV 1CH GATE DVR 8SO
Lowest to $4.3657
Microchip Technology
IC GATE DRVR HALF-BRIDGE SOT23-6
Lowest to $2.5380

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354

Pricing & Ordering

Quantity Unit Price Ext. Price
21+ $2.4614 $51.6894
50+ $2.0196 $100.9800
77+ $1.9565 $150.6505
106+ $1.8934 $200.7004
137+ $1.8303 $250.7511
183+ $1.6409 $300.2847
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 15,000 pieces
MOQ: 21 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess