Products specifications Report Issue?

Categories Isolators
Manufacturer ON Semiconductor
Packaging Tube
Status Obsolete
Technology Optical Coupling
Voltage - Isolation 5000Vrms
Common Mode Transient Immunity (Minimum) 20kV/μs
Propagation Delay tpLH / tpHL (Maximum) 500ns, 500ns
Pulse Width Distortion (Maximum) 300ns
Rise / Fall Time 60ns, 60ns
Current - Output High, Low 1A, 1A
Current - Peak Output 1.5A
Voltage - Forward (Vf) 1.5V
Current - DC Forward (If) (Maximum) 25mA
Voltage - Output Supply 15V ~ 30V
Temperature Range - Operating -40°C ~ 100°C
Mounting Style Through Hole
Manufacturer Package 8-DIP (0.400", 10.16mm)
Supplier Device Package 8-DIP
Approvals UL
Manufacturer Pack Quantity 50
MSL Level 1 (Unlimited)
Win Source Part Number 1174975-FOD3150T
Manufacturer Homepage www.fairchildsemi.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian FOD3150T CAD Model

Description

The ON Semiconductor FOD3150T is a robust, high-performance gate drive optocoupler designed to meet the stringent requirements of high-power and high-speed switching applications. This device is an essential component for engineers looking to drive Insulated Gate Bipolar Transistors (IGBTs) and MOSFETs efficiently while ensuring electrical isolation between the low-power control circuitry and the high-power switches.

Key Features

  • High-Speed Operation: The FOD3150T offers a propagation delay of typically 500ns, making it suitable for high-frequency switching applications.
  • High Output Current: With an output current capability of 2A peak, this optocoupler can drive large gate charges quickly, reducing switching losses.
  • Wide Operating Voltage Range: It operates over a wide supply voltage range from 15V to 30V, providing flexibility in various circuit designs.
  • High Isolation Voltage: The device features a high isolation voltage of 5,000Vrms, ensuring safe electrical isolation as per UL1577 standards.
  • CMR Performance: Excellent common-mode rejection (CMR) of 35kV/μs at VCM = 1500Vpeak offers stable operation in noisy environments.
  • Under Voltage Lock-Out (UVLO): Integrated UVLO with hysteresis for both Vcc and Vee ensures that the IGBT/MOSFET is protected from insufficient gate voltage.

Applications

The FOD3150T is ideal for a range of applications where efficient and reliable high-speed switching is crucial. These include:

  • Industrial inverters
  • AC and brushless DC motor drives
  • Switching power supplies
  • Renewable energy inverters
  • Power converters

Reliability and Safety

ON Semiconductor's commitment to quality ensures that the FOD3150T optocoupler provides reliable performance in the most demanding conditions. Its safety features, including the high isolation voltage and UVLO, make it a trusted choice for applications requiring both high efficiency and stringent safety standards.

By integrating the FOD3150T into your design, you can expect improved efficiency, reduced switching losses, and enhanced overall system reliability, making it a superior choice for your high-speed gate driving applications.

You May Also Be Interested in

Silicon Labs
DGTL ISO 5KV GATE DRIVER 6SDIP / KV LED EMULATOR INPUT, 4.0 A ISOLATED GATE DRIVERS
Need more? Email Us
ECAD model for SI8261BBD-C-IS
Toshiba Semiconductor and Storage
OPTOISO 3.75KV GATE DRVR 8DIP / optocoupler with IGBT Gate Drivers
Need more? Email Us
ECAD model for TLP352F(D4,F)
CEL
OPTOISO 5KV GATE DRIVER 16SSOP / Optocoupler Drive 1-CH 30V 1500V 16-Pin SSOP T/R
Lowest to $2.2433
ECAD model for PS9402-E3-AX
Analog Devices Inc.
DGTL ISO 5KV 1CH GATE DVR 16SOIC
Lowest to $19.5582
ECAD model for ADUM4146ARWZ-RL
Toshiba Semiconductor and Storage
OPTOISO 5KV GATE DRIVER 16SO / Isolated IGBT/Power MOSFET gate drive
Lowest to $3.1201
ECAD model for TLP5214(D4-TP,E
Skyworks Solutions Inc.
DGTL ISO 5KV 2CH GATE DVR 16SOIC
Need more? Email Us
ECAD model for SI82397AD-IS
ON Semiconductor
High Noise Immunity, 1.0A Output Current, Gate Drive Optocoupler | OPTOISO 5KV 1CH GATE DRIVER 8DIP
Need more? Email Us
ECAD model for FOD3150T
Skyworks Solutions Inc.
DGTL ISO 2.5KV GATE DRIVER 14LGA / 4A Gate Driver Capacitive Coupling 2500Vrms 2 Channel 14-LGA (5x5)
Need more? Email Us
ECAD model for SI8235BB-C-IMR
Toshiba Semiconductor and Storage
OPTOISO / 2A Gate Driver Optical Coupling 5000Vrms 2 Channel 6-SDIP
Lowest to $2.6147
ECAD model for TLP700H(TP,F)

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $5.3069
ECAD model for LM5069MM-2/NOPB
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $6.0306
ECAD model for BME280
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0657
ECAD model for FT230XQ-R
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2520
ECAD model for FT230XS-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $15.4382
ECAD model for FT4232HL
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $22.1924
ECAD model for ICM-42688-P
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention