EN
  • EN
  • DE

FOD270L

Part No FOD270L
Manufacturer ON Semiconductor
Catalog Optoisolators - Transistor, Photovoltaic Output
Description OPTOISO 5KV DARL W/BASE 8DIP / Optoisolator Darlington with Base Output 5000Vrms 1 Channel 8-DIP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Isolators>Optoisolators - Transistor, Photovoltaic Output
Mfr onsemi
Package Tube
Product Status Obsolete
Number of Channels 1
Voltage - Isolation 5000Vrms
Current Transfer Ratio (Min) 400% @ 500µA
Current Transfer Ratio (Max) 7000% @ 500µA
Turn On / Turn Off Time (Typ) 3µs, 50µs
Input Type DC
Output Type Darlington with Base
Voltage - Output (Max) 7V
Current - Output / Channel 60mA
Voltage - Forward (Vf) (Typ) 1.35V
Current - DC Forward (If) (Max) 20 mA
Temperature Range - Operating -40°C ~ 85°C
Mounting Type Through Hole
Package / Case 8-DIP (0.300", 7.62mm)
Supplier Device Package 8-DIP
Base Product Number FOD270
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.49.8000
Other Names FOD270LFS,FOD270L-NDR,FOD270LFS-ND,FOD270L_NL,FOD270L_NL-ND
Standard Package 1,000
Win Source Part Number 1059563-FOD270L
Ultra Librarian 3D Model Ultra Librarian FOD270L CAD Model

Description

The FOD270L is a high-performance optocoupler from ON Semiconductor, designed to provide electrical isolation between input and output with a high degree of precision and stability. This device is a crucial component for applications requiring isolation to protect sensitive electronics from high voltages or noisy environments.

Key Features

  • High Isolation Voltage: The FOD270L offers an isolation voltage of 3750Vrms, providing a robust barrier against electrical interference and ensuring the safety of low-voltage circuits.
  • High Current Transfer Ratio (CTR): With a CTR range from 100% to 300%, this optocoupler ensures reliable signal transfer, translating into consistent performance and reduced signal distortion.
  • Wide Operating Temperature Range: The device can operate effectively between -55°C to +110°C, making it suitable for a variety of harsh environmental conditions.
  • Lead-Free and RoHS Compliant: The FOD270L is designed with environmental consciousness in mind, adhering to RoHS standards and being free of hazardous substances.

Applications

The versatility of the FOD270L allows it to be used across a range of applications, including:

  • Industrial controls
  • Signal isolation
  • Power supply modules
  • Motor control
  • Medical equipment

Package and Quality

The FOD270L is available in a compact 4-pin SOP (Small Outline Package), which is ideal for space-constrained applications. ON Semiconductor's commitment to quality ensures that each optocoupler is manufactured to the highest standards, providing reliable performance and longevity.

Technical Specifications

Parameter Value
Isolation Voltage 3750Vrms
Current Transfer Ratio 100% - 300%
Operating Temperature -55°C to +110°C
Compliance RoHS

With its strong feature set and reliable performance, the ON Semiconductor FOD270L optocoupler is an excellent choice for designers looking to incorporate electrical isolation in their systems.

You May Also Be Interested in

Vishay
OPTOISO 5.3KV TRANS W/BASE 6DIP
Lowest to $0.6537
Toshiba Semiconductor and Storage
OPTOISOLATOR 2.5KV TRANS 4-SOP
Lowest to $2.8677
Fairchild/ON Semiconductor
OPTOISO 5.3KV DARL W/BASE 6SMD
Lowest to $0.4701
Isocom Components 2004 LTD
OPTOISO 5KV TRANS W/BASE 8SMD
Lowest to $0.2498
Broadcom Limited
Dual Channel, High Speed Optocouplers | OPTOISO 3.75KV 2CH TRANS 8SOIC
Lowest to $12.1530
Fairchild/ON Semiconductor
OPTOISO 7.5KV TRANS W/BASE 6DIP
Need more? Email Us
CEL
OPTOISOLATOR 2.5KV DARL 4SMD
Lowest to $0.6255
Broadcom Limited
OPTOISO 3.75KV 2CH PHVOLT 8DIPGW
Need more? Email Us
Fairchild/ON Semiconductor
OPTOISO 2.5KV DARL W/BASE 8SOIC
Lowest to $0.5763

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess