EN
  • EN
  • DE

MAX204ESE

Part No MAX204ESE
Manufacturer Maxim Integrated
Catalog MAX series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 702492-MAX204ESE
Series MAX series
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX204ESE CAD Model

Description

Maxim Integrated's MAX204ESE: High-Efficiency, Quad RS-232 Line Driver/Receiver

The MAX204ESE from Maxim Integrated is a versatile and high-performance quad RS-232 line driver/receiver IC designed to meet the stringent requirements of EIA/TIA-232E standards. This integrated circuit is housed in a sleek 16-pin narrow SO package, making it an excellent choice for applications where space is at a premium without compromising on functionality or reliability.

One of the standout features of the MAX204ESE is its low-power consumption. It operates from a single +5V power supply, minimizing power usage in portable and power-sensitive applications. Additionally, the device includes a proprietary low-dropout transmitter output stage, enabling true RS-232 performance from a 3.0V to 5.5V supply with a dual charge pump. This charge pump requires only four small 0.1µF capacitors for operation, which reduces the overall footprint and component count on the PCB.

The MAX204ESE is capable of achieving data rates up to 120kbps, making it suitable for high-speed serial communication in a variety of systems. Each receiver and transmitter is protected against ±15kV electrostatic discharge (ESD) shocks, enhancing the durability and reliability of the device in harsh environments.

Maxim Integrated's MAX204ESE is designed with the needs of the modern industry in mind, providing a robust and efficient solution for serial communication. Its applications range from portable computing devices to networking equipment, where maintaining signal integrity is crucial.

Key features of the MAX204ESE include:

  • Meets EIA/TIA-232E Standards
  • Operates from a Single +5V Power Supply
  • Low-Power Shutdown Mode
  • Low-Dropout Transmitter Output Stage
  • Data Rate up to 120kbps
  • ESD Protection for Transceivers: ±15kV
  • Uses Small 0.1µF Capacitors
  • 16-Pin Narrow SO Package

Whether you're designing a handheld device, a data cable, or any system requiring reliable RS-232 communication, the MAX204ESE offers a compact, efficient, and robust interface solution. Maxim Integrated's commitment to quality ensures that this line driver/receiver will provide consistent performance and contribute to the overall reliability of your system.

You May Also Be Interested in

Maxim Integrated
IC DAC 10BIT QUAD BUFF 20-TSSOP
Need more? Email Us
Maxim Integrated
IC DGTL POT 10BIT NV 14-TSSOP
Lowest to $11.3677
Maxim Integrated
IC DAC 12BIT MULT SERIAL 16-SOIC
Need more? Email Us
Maxim Integrated
IC DAC 16BIT 32CH S&H 64-TQFP
Need more? Email Us
Maxim Integrated
Need more? Email Us
Maxim Integrated
IC DAC 12BIT QUAD BUFF 20-TSSOP
Lowest to $82.8851
Maxim Integrated
IC DAC 10BIT A-OUT 40TQFN
Lowest to $63.5159
Maxim Integrated
IC REG LDO 5V 0.15A 8SOIC
Need more? Email Us
Maxim Integrated
IC DAC 16BIT V-OUT 64LQFP
Lowest to $87.5875

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3264
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.1775
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.6993
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess