EN
  • EN
  • DE

MAX1489CSD

Part No MAX1489CSD
Manufacturer Maxim Integrated
Catalog MAX series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 701485-MAX1489CSD
Series MAX series
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX1489CSD CAD Model

Description

MAX1489CSD: Low-Power, Slew-Rate-Limited RS-485/RS-422 Transceivers

The MAX1489CSD from Maxim Integrated is a high-performance, low-power transceiver for RS-485 and RS-422 communication with a slew-rate-limited feature that minimizes electromagnetic interference (EMI) and reduces reflections caused by improperly terminated cables, making it ideal for long-distance and data-sensitive applications. This transceiver is designed for bidirectional data communications on multipoint bus transmission lines.

Key Features

  • Integrated Protection: The device includes protection against ±15kV electrostatic discharge (ESD) shocks on the transceiver input/output pins, enhancing the robustness of the applications it is used in.
  • Low Power Consumption: With a low-current shutdown mode and an ultra-low current draw of only 500nA (typical) when inactive, the MAX1489CSD is an excellent choice for power-sensitive systems.
  • Slew-Rate Limiting: The controlled slew rates of the device allow for error-free data transmission rates up to 2.5Mbps, making it suitable for both high-speed and long-distance applications.
  • Half-Duplex Communication: This transceiver is capable of half-duplex communication, which allows for the transmission and reception of data over a single pair of wires, one at a time.
  • Wide Supply Voltage Range: It operates from a single +5V supply, with a supply voltage range of 4.75V to 5.25V.
  • Industry-Standard Pin Configuration: The MAX1489CSD is available in a 14-pin SOIC package and is compatible with industry-standard 75176 pin configurations.

Applications

The MAX1489CSD is versatile and can be used in a variety of applications, including industrial control systems, networked security systems, building automation, and any system requiring a reliable RS-485 or RS-422 communication interface. Its low-power nature and protective features make it particularly well-suited for remote, battery-operated, or harsh-environment systems.

Conclusion

Overall, the MAX1489CSD transceiver from Maxim Integrated offers a compelling combination of high-speed communication, robust protection features, and low-power operation. Its slew-rate-limited outputs, along with ESD protection, ensure reliable performance in a wide range of applications, making it a top choice for designers looking to implement efficient and secure data transmission in their systems.

You May Also Be Interested in

Maxim Integrated
IC REG LDO 5V 0.15A 8SOIC
Need more? Email Us
Maxim Integrated
IC POT DGTL 1TIME PROGR 8-UMAX
Need more? Email Us
Maxim Integrated
IC DGT POT 10KOHM 256TAP 16TQFN
Lowest to $16.8087
Maxim Integrated
IC DAC 16BIT V-OUT 56TQFN
Lowest to $104.1045
Maxim Integrated
IC DAC 16BIT 32CH S&H 64-TQFP
Need more? Email Us
Maxim Integrated
IC DAC 13BIT V-OUT 44PLCC
Need more? Email Us
Maxim Integrated
Need more? Email Us
Maxim Integrated
Need more? Email Us
Maxim Integrated
IC DAC 16BIT V-OUT 10UMAX
Lowest to $66.9403

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.1775
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.6993
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess