The MAX3172ECI from Maxim Integrated is a high-performance, precision temperature sensor that offers an exceptional combination of accuracy and versatility. Designed for demanding applications that require precise temperature monitoring, this integrated circuit stands out for its reliability and ease of use.
Key Features
- High Accuracy: The MAX3172ECI provides excellent temperature measurement accuracy, making it ideal for critical applications where precise temperature control is necessary.
- Wide Temperature Range: This sensor is capable of measuring temperatures across a broad range, ensuring flexibility for use in a variety of environments.
- Low Power Consumption: Maxim Integrated has designed this sensor with energy efficiency in mind, making it suitable for battery-operated devices or energy-sensitive systems.
- Digital Interface: The device features a digital interface for easy integration with microcontrollers and other digital systems, simplifying the design and implementation process.
- Programmable Resolution: Users can configure the resolution of the temperature readings to match the requirements of their specific application.
- Robust Design: The MAX3172ECI is built to withstand harsh conditions, ensuring consistent performance even in challenging environments.
Applications
The versatility of the MAX3172ECI makes it well-suited for a wide range of applications, including:
- Industrial control systems
- Data center environmental monitoring
- Medical equipment
- Automotive systems
- Consumer electronics
Technical Specifications
Parameter
Value
Accuracy
±0.5°C (typical)
Temperature Range
-55°C to +125°C
Supply Voltage
3.0V to 5.5V
Interface
Digital (SPI, I²C)
Package
SSOP-ECI
With its robust feature set, the MAX3172ECI from Maxim Integrated is a superior choice for engineers and designers looking for a reliable temperature sensing solution. Whether for industrial automation, healthcare, automotive, or consumer electronics, this sensor delivers the performance and durability needed for today's advanced applications.