EN
  • EN
  • DE

FMS6346MTC20

Part No FMS6346MTC20
Manufacturer ON Semiconductor
Catalog Linear - Video Processing
Description Six Channel, 6th Order SD/HD Video Filter Driver | IC FILTER LCVF 6CH SD/HD 20TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Tube
Status Obsolete
Type Driver
Applications Recorders, Set-Top Boxes
Mounting Style SMD
Manufacturer Package 20-TSSOP
Supplier Device Package 20-TSSOP
Family Part Number FMS6346
Manufacturer Pack Quantity 73
MSL Level 1 (Unlimited)
Win Source Part Number 1174850-FMS6346MTC20
Manufacturer Homepage www.fairchildsemi.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian FMS6346MTC20 CAD Model

Description

FMS6346MTC20 - Video Filter from ON Semiconductor

The FMS6346MTC20 is a cutting-edge video filter solution designed and manufactured by ON Semiconductor, a leader in the semiconductor industry. This 6th-order, low-pass filter is specifically tailored for video applications and is an essential component for any design requiring signal conditioning in the video frequency range.

Key Features

  • Integrated Solution: The FMS6346MTC20 combines filtering and buffering into a single chip, providing a compact and efficient solution for video signal processing.
  • High-Quality Filtering: As a 6th-order filter, it delivers superior image quality by effectively attenuating unwanted high-frequency noise and preventing aliasing in the video output.
  • Multiple Channels: The device supports up to three channels, making it versatile for composite video, S-Video, and component video signals.
  • Low Power Consumption: Designed with power efficiency in mind, the FMS6346MTC20 operates with a minimal power requirement, making it ideal for portable and battery-powered applications.
  • Easy Integration: The compact TSSOP-20 package allows for straightforward integration into a variety of video systems without taking up significant board space.

Applications

The FMS6346MTC20 is well-suited for a range of video applications, including:

  • DVD players and recorders
  • Set-top boxes
  • Video game consoles
  • Personal video recorders (PVRs)
  • Surveillance camera systems
  • Video conferencing equipment

Performance and Quality

ON Semiconductor's commitment to quality ensures that the FMS6346MTC20 meets the highest performance standards. The device is designed to deliver a clean, stable video signal for high-quality image reproduction. Its robust design also ensures long-term reliability, making it a preferred choice for designers and engineers looking for a dependable video filtering solution.

Technical Support and Resources

ON Semiconductor provides comprehensive technical support and resources for the FMS6346MTC20, including detailed datasheets, application notes, and design guides. Customers can also access ON Semiconductor's expert technical team for assistance with integration, optimization, and troubleshooting.

You May Also Be Interested in

NXP / Nexperia
Need more? Email Us
Analog Devices Inc.
IC VIDEO RECEIVER 40LFCSP
Need more? Email Us
NXP / Nexperia
IC ANALOG COMPANION 100-HTQFP
Lowest to $11.1428
Renesas Electronics America
IC VIDEO DECODER 48QFN
Need more? Email Us
Semtech Corporation
IC VIDEO EQUALIZER 16QFN
Need more? Email Us
Semtech Corporation
IC VIDEO RECLOCKER 40QFN
Need more? Email Us
Fairchild/ON Semiconductor
Wide-bandwidth Differential Signaling HDMI Switch
Need more? Email Us
Intersil
VIDEO DIGITIZER WITH DIGITAL PLL
Need more? Email Us
NXP / Nexperia
Analog companion chip
Lowest to $5.4135

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053

Pricing & Ordering

Quantity Unit Price Ext. Price
75+ $0.8073 $60.5475
175+ $0.6630 $116.0250
270+ $0.6422 $173.3940
375+ $0.6214 $233.0250
485+ $0.6006 $291.2910
645+ $0.5382 $347.1390
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 11,500 pieces
MOQ: 75 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess