EN
  • EN
  • DE

FIN1047MTC

Part No FIN1047MTC
Manufacturer ON Semiconductor
Catalog Interface - Drivers, Receivers, Transceivers
Description 3.3V LVDS 4-Bit Flow-Through | IC DRIVER 3.3V LVDS 4BIT 16TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Tube
Status Obsolete
Type Driver
Protocol LVDS
Number of Drivers/Receivers 4/0
Data Rate 400Mbps
Supply Voltage (V) 3V ~ 3.6V
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 16-TSSOP
Supplier Device Package 16-TSSOP
Family Part Number FIN1047
Manufacturer Pack Quantity 94
MSL Level 1 (Unlimited)
Win Source Part Number 1174269-FIN1047MTC
Manufacturer Homepage www.fairchildsemi.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian FIN1047MTC CAD Model

Description

The FIN1047MTC is a high-speed, 3.3V LVDS (Low Voltage Differential Signaling) quad receiver designed and manufactured by ON Semiconductor, a leading provider in the semiconductor industry. This advanced integrated circuit is engineered to support the robust data transfer required in complex electronic systems. It is particularly well-suited for applications that demand low power dissipation and high data throughput.

Key Features

  • High Data Rates: The FIN1047MTC is capable of supporting data rates up to 600 Mbps, making it ideal for high-speed data communication in networking, computing, and telecommunication systems.
  • LVDS Interface: It utilizes the LVDS technology which offers low power consumption and minimizes EMI, while providing high noise immunity.
  • Fail-Safe Protection: The device features a fail-safe protection mechanism that ensures a high output state under conditions of floating input, enhancing the reliability of the system.
  • Power Supply Range: It operates on a 3.3V power supply, which is conducive to modern low-power electronics without compromising performance.
  • Flow-Through Pinout: The receiver's flow-through design minimizes the need for additional routing on PCBs, simplifying the design and reducing signal distortion.
  • Industrial Temperature Range: The FIN1047MTC is designed to operate over an industrial temperature range of -40°C to +85°C, ensuring stability and functionality in various environments.

Applications

The versatility of the FIN1047MTC allows it to be used in a variety of applications, including:

  • High-speed data communication for networking equipment such as switches and routers.
  • Backplane interconnects and clock distribution in servers and storage systems.
  • Flat panel displays, video signal transmission, and multimedia systems.
  • Industrial control systems and data acquisition systems requiring high data rate transmission.

Quality and Environmental Compliance

ON Semiconductor is committed to environmental stewardship and the FIN1047MTC is designed to meet various international standards. The product is compliant with RoHS (Restriction of Hazardous Substances) and is lead-free, ensuring it meets the global requirements for environmental sustainability.

With its high-speed capabilities, low power consumption, and robust design, the FIN1047MTC from ON Semiconductor is an excellent choice for engineers looking to implement reliable and efficient data transfer in their electronic designs.

You May Also Be Interested in

Renesas Electronics America
IC TRANSCEIVER HALF 1/1 8SOIC / 1/1 Transceiver Half RS422, RS485 8-SOIC
Lowest to $4.3985
Cypress Semiconductor Corp
IC DRIVER 28PLCC / Driver Fibre Channel 28-PLCC (11.51x11.51)
Lowest to $127.2727
Sipex Corporation
RS-232 TRANSCEIVER
Lowest to $1.1130
Harris Corporation
RS-232 TRANSMITTER/RECIEVER / 4/5 Transceiver Full RS232 28-SSOP
Need more? Email Us
Microchip Technology
IC TRANSCEIVER 1/1 8DIP
Lowest to $2.2849
Texas Instruments
IC TRANSCEIVER HALF 1/1 8SOIC / 1/1 Transceiver Half CANbus 8-SOIC
Lowest to $1.0806
Maxim Integrated
RS-232 TRANSCEIVERS / 3/5 Transceiver Full RS232 26-UCSP (3.06x3.06)
Need more? Email Us
Texas Instruments
IC TRANSCEIVER HALF 1/1 8SOIC / 1/1 Transceiver Half CANbus 8-SOIC
Lowest to $1.1892
Renesas Electronics America
IC TRANSCEIVER FULL 2/2 16TSSOP / 2/2 Transceiver Full RS232 16-TSSOP
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $2.0922 $62.7660
70+ $1.7167 $120.1690
105+ $1.6631 $174.6255
145+ $1.6094 $233.3630
190+ $1.5558 $295.6020
250+ $1.3948 $348.7000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,150 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess