EN
  • EN
  • DE

FGH30S150P

Part No FGH30S150P
Manufacturer ON Semiconductor
Catalog IGBTs - Single
Description FGH30S150P - IGBT, 1500 V, 30 A / IGBT
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products - Transistors - IGBTs - Single IGBTs
Mfr ON Semiconductor
Series *
Package Bulk
Product Status Active
Standard Package 1 pcs
Moisture Sensitivity Level (MSL) Vendor Undefined
REACH Status REACH Unaffected
Win Source Part Number 871756-FGH30S150P
Ultra Librarian 3D Model Ultra Librarian FGH30S150P CAD Model

Description

Introducing the FGH30S150P IGBT from ON Semiconductor

The FGH30S150P is a high-performance insulated gate bipolar transistor (IGBT) designed by ON Semiconductor, a renowned leader in power and signal management. This IGBT is engineered to offer a blend of high efficiency and fast switching, making it an ideal choice for a variety of power applications. Its robust design and state-of-the-art technology ensure it is well-suited for demanding environments where reliability and efficiency are paramount.

Key Features

  • High Current Capability: The FGH30S150P is capable of handling continuous collector currents up to 30A, making it suitable for high power applications.
  • High Voltage Rating: With a collector-to-emitter voltage (Vce) of 1500V, this IGBT can efficiently manage high voltage operations without compromising performance.
  • Low On-State Voltage Drop: The device features a low Vce(sat) which reduces on-state power dissipation and improves overall efficiency.
  • Fast Switching Speed: The fast switching characteristics of the FGH30S150P minimize switching losses and enhance performance in high-frequency applications.
  • Co-Packaged Free Wheeling Diode: The inclusion of an anti-parallel diode provides efficient and reliable reverse current handling, simplifying circuit design and reducing component count.

Applications

The versatility of the FGH30S150P IGBT allows it to be used across a wide range of applications, including:

  • Uninterruptible Power Supplies (UPS)
  • Motor Drives
  • Power Inverters
  • Switch Mode Power Supplies (SMPS)
  • Inductive Heating
  • Renewable Energy Inverters

Reliability and Quality

ON Semiconductor is committed to providing products that meet the highest standards of quality and reliability. The FGH30S150P is built using robust manufacturing processes that ensure performance stability and longevity. Each device undergoes rigorous testing to guarantee it meets ON Semiconductor's stringent requirements, giving designers and engineers peace of mind when incorporating this IGBT into their power management solutions.

For detailed specifications, datasheets, and technical support, visit the ON Semiconductor website or contact their customer service team. The FGH30S150P is more than just a component; it's a reliable foundation for building efficient, high-performance power systems.

You May Also Be Interested in

Silan
235W 100A 650V FS (Field Stop) TO-3P-3 Single IGBTs RoHS
Lowest to $1.1642
IXYS
IXGA20N120A3-TRL IXYS IGBTs IXGA20N120A3 TRL datasheet, inventory, & pricing.
Need more? Email Us
Infineon Technologies
394W 40A 1.35kV TO-247-3 Single IGBTs RoHS
Lowest to $3.4926
Semikron
232A 1.2kV Screw Terminals Single IGBTs RoHS
Lowest to $69.8508
Infineon Technologies
25A 1.2kV Through Hole,62.8x56.7mm IGBT Modules RoHS
Lowest to $43.6568
Infineon Technologies
IKW30N65ES5 Infineon Technologies IGBTs Trenchstop 5 IGBT datasheet, inventory, & pricing.
Lowest to $3.4926
Infineon Technologies
263W 60A 1.6kV TO-247-3 Single IGBTs RoHS
Lowest to $2.9105
Infineon Technologies
100W 20A 1.2kV Single IGBTs RoHS
Lowest to $83.5821
Fuji Electric
437W 75A 650V TO-247 Single IGBTs RoHS
Lowest to $3.7836

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
13+ $3.9681 $51.5853
31+ $3.2559 $100.9329
48+ $3.1542 $151.4016
66+ $3.0524 $201.4584
85+ $2.9507 $250.8095
114+ $2.6454 $301.5756
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 138 pieces
MOQ: 13 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess