EN
  • EN
  • DE

MPXD2020VLU125

Part No MPXD2020VLU125
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 2MB FLASH 176LQFP / e200z4d PX Microcontroller IC 32-Bit Single-Core 125MHz 2MB (2M x 8) FLASH 176-LQFP (24x24)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - Microcontrollers
Mfr NXP USA Inc.
Series PX
Package Tray
Product Status Obsolete
Core Processor e200z4d
Core Size 32-Bit Single-Core
Speed 125MHz
Connectivity CANbus, I2C, LINbus, SCI, SPI, UART/USART
Peripherals DMA, POR, PWM, WDT
Number of I/O 128
Program Memory Size 2MB (2M x 8)
Program Memory Type FLASH
RAM Size 64K x 8
Voltage - Supply (Vcc/Vdd) 3V ~ 5.5V
Data Converters A/D 16x10b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 105°C (TA)
Mounting Type Surface Mount
Package / Case 176-LQFP
Supplier Device Package 176-LQFP (24x24)
Base Product Number MPXD2020
Standard Package 40
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Win Source Part Number 1345875-MPXD2020VLU125
Ultra Librarian 3D Model Ultra Librarian MPXD2020VLU125 CAD Model

Description

Product Overview: MPXD2020VLU125 from NXP

The MPXD2020VLU125 is a state-of-the-art differential pressure sensor designed and manufactured by NXP Semiconductors. This precision sensor is part of NXP's highly reputable MPX series, renowned for its reliability and performance in a wide range of pressure sensing applications. The MPXD2020VLU125 is specifically tailored for those who require accurate and stable differential pressure measurements within a compact and robust package.

Key Features

  • Pressure Range: The sensor is capable of measuring differential pressures ranging from 0 to 2000 Pascals (Pa), making it suitable for a variety of applications including HVAC systems, medical devices, and industrial control systems.
  • High Accuracy: It boasts a high level of accuracy with minimal error, ensuring precise readings that are critical for maintaining system performance and safety.
  • Temperature Compensated: The MPXD2020VLU125 includes temperature compensation features that account for environmental changes, ensuring consistent performance across a wide temperature range.
  • Calibrated Output: The device outputs a calibrated and temperature compensated voltage, which simplifies integration into existing electronics systems without the need for additional signal conditioning.

Applications

Due to its versatility and reliability, the MPXD2020VLU125 is an ideal choice for a multitude of applications. Some of the common uses include:

  • Monitoring and controlling air and gas flow in HVAC systems.
  • Respiratory and medical equipment that requires precise pressure monitoring.
  • Industrial applications where pressure feedback is critical for process control.
  • Energy-efficient systems that demand accurate pressure measurements for optimization.

Product Specifications

The MPXD2020VLU125 is housed in a small outline package (SOP) with a unibody design that enhances its durability and reliability. The sensor operates on a 5V DC supply and provides an analog output that can be easily interfaced with microcontrollers and other digital systems. It is designed for printed circuit board (PCB) mounting, which facilitates easy integration into a wide range of products.

With its combination of advanced features, the MPXD2020VLU125 from NXP stands out as a superior choice for designers and engineers looking for a differential pressure sensor that delivers both precision and dependability.

You May Also Be Interested in

NXP / Nexperia
IC MCU 32BIT ROMLESS 256LBGA
Lowest to $21.9925
Microchip Technology
IC MCU 32BIT 32KB FLASH 48QFN
Lowest to $5.0142
Silicon Labs
IC MCU 8BIT 8KB FLASH 20MLP
Lowest to $32.9441
Microchip Technology
IC MCU 8BIT 128KB FLASH 64QFN
Lowest to $376.8116
Microchip Technology
IC MCU 8BIT ROMLESS 44PLCC
Need more? Email Us
Microchip Technology
IC MCU 8BIT 8KB FLASH 44PLCC
Need more? Email Us
Renesas Electronics America
IC MCU 8BIT 16KB OTP 84PLCC
Lowest to $62.7412
Microchip Technology
IC MCU 8BIT 32KB OTP 44PLCC
Lowest to $5.8050
Microchip Technology
IC MCU 16/32BIT 256KB FLSH 64QFN
Lowest to $16.5541

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess