Products specifications Report Issue?

Manufacturer ON Semiconductor
Packaging Reel
FET Type N-Channel
Technology MOSFET (Metal Oxide)
Drain to Source Voltage (Vdss) 30V
Current - Continuous Drain (Id) at 25°C 35A , 185A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 4.5V, 10V
Rds On (Maximum) at Id, Vgs 1.23mOhm at 35A, 10V
Vgs(th) (Maximum) at Id 2V at 250μA
Gate Charge (Qg) (Maximum) at Vgs 110nC at 10V
Maximum Vgs ±12V
Input Capacitance (Ciss) (Maximum) at Vds 8183pF at 15V
Power Dissipation (Maximum) 2.3W , 64W (Tc)
Temperature Range - Operating -55°C ~ 150°C
Mounting Style SMD
Supplier Device Package Power33
Manufacturer Package 8-PowerWDFN
Manufacturer Pack Quantity 3,000
MSL Level 1 (Unlimited)
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 813123-FDMC012N03
Ultra Librarian 3D Model Ultra Librarian FDMC012N03 CAD Model

Description

Product Overview: FDMC012N03 MOSFET

The FDMC012N03 is a high-performance, N-Channel PowerTrench<sup>® MOSFET brought to you by ON Semiconductor, a trusted leader in innovative energy-efficient power and signal management solutions. This state-of-the-art MOSFET is designed to meet the rigorous demands of power conversion in modern electronic devices and applications.

Key Features

  • Low R<sub>DS(on): The FDMC012N03 boasts an exceptionally low on-resistance, which translates to reduced conduction losses and improved power efficiency in your circuits.
  • High Continuous Drain Current (I<sub>D): With the ability to support a high continuous drain current, this MOSFET is suitable for demanding applications that require a robust current carrying capability.
  • High-Speed Switching: Engineered for fast switching performance, this MOSFET is ideal for high-frequency power switching applications, contributing to increased power conversion efficiency.
  • PowerTrench<sup>® Technology: ON Semiconductor's proprietary PowerTrench<sup>® technology minimizes on-state resistance while maintaining superior switching performance, making it a perfect choice for power management tasks.
  • Optimized Gate Charge: The FDMC012N03 features an optimized gate charge, which allows for reduced switching losses without compromising on the speed or performance of the device.

Applications

The FDMC012N03 MOSFET is versatile and can be used in a variety of applications, including:

  • DC/DC converters
  • Power supplies for servers, desktops, and notebooks
  • Motor drives
  • Battery management systems
  • Load switches
  • Synchronous rectification

Reliability and Quality

ON Semiconductor is committed to the highest standards of quality and reliability. The FDMC012N03 MOSFET is no exception, manufactured to ensure consistent performance and longevity. It is a testament to ON Semiconductor's dedication to providing components that meet the needs of today's energy-conscious designs.

Environmental Considerations

The FDMC012N03 is RoHS compliant, reflecting ON Semiconductor's commitment to environmental responsibility. By choosing this MOSFET, designers and manufacturers are making a choice that supports both technological advancement and ecological sustainability.

You May Also Be Interested in

Torex Semiconductor Ltd
Power MOS FET
Need more? Email Us
ECAD model for XP161A0390PR
Torex Semiconductor Ltd
MOSFET P-CH 30V 700MA SOT23
Need more? Email Us
ECAD model for XP152A11E5MRN
ON Semiconductor
N-Channel SuperFET II MOSFET | MOSFET N-CH 600V 22A TO247
Lowest to $4.3331
ECAD model for FCH170N60
Torex Semiconductor Ltd
Need more? Email Us
ECAD model for XP162A12A6PRN
Vishay
SMPS MOSFET | MOSFET N-CH 600V 22A TO-247AC
Lowest to $7.3409
ECAD model for IRFP22N60K
Infineon Technologies
HEXFET® Power MOSFET for DC-DC Converters | MOSFET N-CH 30V 18A 8-SOIC
Lowest to $0.1162
ECAD model for IRF7822PBF
UMW
MOSFET N-CH 30V 1.2A SOT23
Lowest to $0.0903
ECAD model for IRLML2803TR
Vishay
Power MOSFET, 190 A | MOSFET N-CH 100V 190A SOT227
Need more? Email Us
ECAD model for VS-FB190SA10
Infineon Technologies
HEXFET®Power MOSFET | MOSFET P-CH 12V 16A 8-SOIC
Lowest to $4.4319
ECAD model for IRF7410PBF

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $6.2718
ECAD model for BME280
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADW
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $20.5039
ECAD model for ICM-42688-P
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL-REEL
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.7268
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $12.0611
ECAD model for FT232RQ-REEL
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $2.2193
ECAD model for TPS82130SILR
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.4625 $65.8125
110+ $1.2001 $132.0110
170+ $1.1626 $197.6420
230+ $1.1250 $258.7500
300+ $1.0876 $326.2800
400+ $0.9751 $390.0400
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 7,000 pieces
MOQ: 45 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention