EN
  • EN
  • DE
  • IT

FDMS8095AC

Part No FDMS8095AC
Manufacturer ON Semiconductor
Catalog FETs - Arrays
Description MOSFET N/P-CH 150V 6.2A/1A PWR56 / Mosfet Array 150V 6.2A, 1A 2.3W Surface Mount 8-MLP (5x6), Power56
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products - Transistors - FETs, MOSFETs - FET, MOSFET Arrays
Mfr ON Semiconductor
Series PowerTrench®
Package Tape & Reel
Product Status Active
Technology MOSFET (Metal Oxide)
Configuration N and P-Channel
Drain to Source Voltage (Vdss) 150V
Current - Continuous Drain (Id) @ 25°C 6.2A, 1A
Rds On (Max) @ Id, Vgs 30mOhm @ 6.2A, 10V
Vgs(th) (Max) @ Id 4V @ 250µA
Gate Charge (Qg) (Max) @ Vgs 30nC @ 10V
Input Capacitance (Ciss) (Max) @ Vds 2020pF @ 75V
Power - Max 2.3W
Temperature Range - Operating -55°C ~ 150°C (TJ)
Mounting Type Surface Mount
Package / Case 8-PowerWDFN
Supplier Device Package 8-MLP (5x6), Power56
Base Product Number FDMS8095
Standard Package 3,000 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.29.0095
Win Source Part Number 871662-FDMS8095AC
Ultra Librarian 3D Model Ultra Librarian FDMS8095AC CAD Model

Description

ON Semiconductor FDMS8095AC - N-Channel PowerTrench® MOSFET

The FDMS8095AC from ON Semiconductor represents a state-of-the-art power management solution, incorporating the latest advancements in MOSFET technology. This N-Channel PowerTrench® MOSFET is designed to maximize power efficiency and performance, making it an ideal choice for high-density power applications.

Key Features

  • Low R<sub>DS(on): The device boasts an exceptionally low on-resistance, which translates to reduced conduction losses and improved overall efficiency in power conversion applications.
  • High Current Capability: With a continuous drain current (I<sub>D) rating of up to 39A, the FDMS8095AC can handle high current loads, making it suitable for demanding environments.
  • PowerTrench® Technology: ON Semiconductor's proprietary PowerTrench® technology enables the MOSFET to achieve low gate charge and capacitance, which are critical for fast switching applications.
  • Thermal Management: The MOSFET is encapsulated in a compact 8-Lead MLP 5x6 package, which is designed for optimal heat dissipation, ensuring reliability even under high-temperature operating conditions.

Applications

The FDMS8095AC is versatile and can be used in a variety of applications, including:

  • DC-DC converters
  • Power supplies for CPUs
  • Synchronous rectification in AC-DC and isolated DC-DC power supplies
  • Motor drives
  • Battery management systems

Product Specifications

Parameter Value V<sub>DS (Drain-Source Voltage) 30V I<sub>D (Continuous Drain Current) 39A R<sub>DS(on) (On-Resistance) 1.8 mΩ at V<sub>GS = 10V Package 8-Lead MLP 5x6

The FDMS8095AC is a testament to ON Semiconductor's commitment to providing high-performance, energy-efficient power management solutions. With its robust design and superior specifications, this MOSFET is engineered to meet the rigorous demands of modern electronic devices.

You May Also Be Interested in

Nexperia USA Inc.
MOSFET 2N-CH 20V 4.5A 6HUSON
Lowest to $0.5821
Nexperia USA Inc.
MOSFET 2N-CH 30V 0.35A 6TSSOP
Lowest to $0.5821
ON Semiconductor
Monolithic Common Drain P-Channel 2.5V Specified PowerTrench | MOSFET 2P-CH 20V 6.5A BGA
Lowest to $1.5064
Micro Commercial Co
MOSFET 2N-CH 100V 20A 8DFN
Lowest to $1.3098
Vishay
MOSFET 2P-CH 30V 7A PPAK SO-8
Need more? Email Us
Nexperia USA Inc.
MOSFET 2P-CH 20V 3.6A 6HUSON
Lowest to $0.6695
Alpha & Omega Semiconductor Inc.
Trans MOSFET N-CH 30V 15A 8-Pin SOIC
Need more? Email Us
Diodes Incorporated
MOSFET 2N-CH 20V 9A 6UDFN
Lowest to $0.4366
Toshiba Semiconductor and Storage
MOSFET N/P-CH 20V 0.8A ES6
Lowest to $0.1079

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess