EN
  • EN
  • DE
  • IT

PZU3.3B2

Part No PZU3.3B2
Manufacturer NXP / Nexperia
Catalog Hard To Find
Description Single Zener diodes in a SOD323F package
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 2016+
Reference case SOD323
Manufacturer NXP
Manufacturer Homepage www.nxp.com
Win Source Part Number 711740-PZU3.3B2
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian PZU3.3B2 CAD Model

Description

The PZU3.3B2 is a high-quality Zener diode from NXP Semiconductors, designed to provide a reliable voltage regulation solution in a wide array of electronic applications. This small-signal Zener diode is particularly suitable for voltage stabilization and regulation, making it an essential component in power supply circuits.

Key Features

  • Nominal Zener Voltage: The PZU3.3B2 has a nominal Zener voltage of 3.3V, offering precise voltage regulation for circuits operating at this voltage level.
  • Power Dissipation: With a power dissipation of 300mW, this Zener diode can handle a moderate amount of power, suitable for a variety of low-power applications.
  • Package: Encased in a small SOD323 (SC-76) surface-mount package, the PZU3.3B2 is ideal for high-density circuit designs where space is at a premium.
  • Low Leakage Current: The diode features a low leakage current, enhancing the overall efficiency of the circuit and reducing power loss.
  • Wide Operating Temperature Range: The device can operate over a broad temperature range, making it suitable for use in challenging environmental conditions.

Applications

The PZU3.3B2 Zener diode from NXP is versatile and can be used in various electronic circuits and products. Common applications include:

  • Consumer electronics for voltage regulation in handheld devices
  • Power management solutions in computing devices
  • Telecommunication equipment for stable voltage supply
  • Industrial electronics where consistent voltage levels are critical

Quality and Reliability

NXP Semiconductors is known for its commitment to quality and reliability, and the PZU3.3B2 is no exception. Manufactured with high standards, this Zener diode ensures stable performance and longevity, making it a reliable choice for designers and engineers.

Environmental Compliance

Adhering to environmental regulations, the PZU3.3B2 is RoHS compliant, meaning it is free from hazardous substances such as lead, making it an environmentally friendly option for electronic product design.

You May Also Be Interested in

Analog Devices Inc.
Digital Isolator CMOS 4-CH 1Mbps 16-Pin SOIC W Tube / Quad-Channel Digital Isolators | DGTL ISO 3.75KV GEN PURP 16SOIC
Lowest to $4.2178
AMI SEMICONDUCTOR
High Speed CAN Transceiver
Need more? Email Us
Advanced Micro Devices
8 Megabit (1 M x 8-Bit/512 K x 16-Bit) CMOS 3.0 Volt-only Boot Sector Flash Memory
Lowest to $2.3539
Texas Instruments
16-Bit, 1-MSPS, Serial Interface, microPower, Miniature Single-Ended Input, SAR Analog-to-Digital Converter
Lowest to $27.3548
Analog Devices Inc.
250 MHz Demodulating Logarithmic Amplifier | IC OPAMP LOGARITHMIC 1CIRC 20DIP
Lowest to $80.3614
NEC
NPN SILICON EPITAXIAL TRANSISTOR (DARLINGTON CONNECTION) FOR LOW-FREQUENCY POWER AMPLIFIERS AND LOW-SPEED HIGH-CURRENT SWITCHING
Need more? Email Us
National Semiconductor (TI)
8-Bit uP Compatible A/D Converters with Multiplexer Options
Need more? Email Us
Analog Devices Inc.
12 LVDS/24 CMOS Output Clock Generator with Integrated 2.4 GHz VCO
Lowest to $76.1456
Analog Devices Inc.
Complete 16-Channel,12-Bit Data Acquisition System
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess