EN
  • EN
  • DE

FDMF6821B

Part No FDMF6821B
Manufacturer ON Semiconductor
Catalog PMIC - Full, Half - Bridge Drivers
Description Extra-Small, High-Performance, High-Frequency DrMOS Module | MODULE DRMOS 55A 40-PQFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Reel
Output Configuration Half Bridge
Applications Synchronous Buck Converters
Interface PWM
Load Type Inductive
Technology DrMOS
Rds On 1Ohm LS, 1Ohm HS
Current - Output / Channel 55A
Supply Voltage (V) 4.5V ~ 5.5V
Load Voltage (V) 3V ~ 16V
Temperature Range - Operating -40°C ~ 150°C
Features Bootstrap Circuit, Status Flag
Fault Protection Over Temperature, Shoot-Through, UVLO
Mounting Style SMD
Manufacturer Package 40-PowerTFQFN
Supplier Device Package 40-PQFN (6x6)
Family Part Number FDMF6821
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1173831-FDMF6821B
Manufacturer Homepage www.fairchildsemi.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian FDMF6821B CAD Model

Description

ON Semiconductor FDMF6821B Smart Power Stage Module

The FDMF6821B from ON Semiconductor is a high-performance, highly integrated Smart Power Stage (SPS) module designed for synchronous buck DC-DC converters. This advanced power solution combines a driver IC, a high-side MOSFET, and a low-side MOSFET into a compact 5x5 mm² PQFN package. The integration of components within the FDMF6821B provides a highly efficient power stage that is capable of delivering robust power management for a variety of applications.

One of the key features of the FDMF6821B is its multi-phase capability, which makes it an ideal choice for CPU and GPU power supplies in computing applications. Its superior power density is a result of ON Semiconductor's state-of-the-art packaging technology, which allows for a reduction in the overall footprint on the PCB and simplifies the design process for engineers.

The module is equipped with an integrated high-side gate driver and a low-side driver, which ensures optimized gate drive with reduced dead-time. This leads to improved efficiency at both light and heavy loads. The high-side and low-side MOSFETs are optimized for fast switching and low on-resistance, further enhancing the efficiency of the power stage.

Additionally, the FDMF6821B features an integrated high-accuracy current sense amplifier, which provides real-time current monitoring and enables multi-phase current sharing. This is critical for applications demanding precise power control and high reliability. The module also offers a range of protection features, including over-current protection (OCP), over-voltage protection (OVP), under-voltage lockout (UVLO), and thermal shutdown to safeguard the system under abnormal conditions.

With its exceptional thermal performance and robust power delivery, the FDMF6821B is suitable for high-performance computing platforms, servers, gaming consoles, and other high-density power applications. Its high level of integration, coupled with ON Semiconductor's proven reliability, makes the FDMF6821B a compelling choice for designers looking to optimize their power solutions in terms of both performance and size.

For detailed specifications, application notes, and additional resources, designers are encouraged to consult the datasheet and technical documentation available from ON Semiconductor's official website.

You May Also Be Interested in

Infineon Technologies
IC POWERSTAGE DRIVER 30IQFN / Half Bridge Driver Synchronous Buck Converters Power MOSFET PG-IQFN-30-2
Lowest to $6.2566
Asahi Kasei Microsystems
IC MOTOR DRIVER 7V 16WCSP / Half Bridge (4) Driver General Purpose Power MOSFET 16-WLCSP (1.96x1.96)
Need more? Email Us
Infineon Technologies
IC GATE DRIVER 40V QFN / Half Bridge Driver AC Motors, DC Motors, DC-DC Converters, General Purpose Power MOSFET 27-PQFN (7x8)
Lowest to $5.8208
Infineon Technologies
IC BRIDGE DRIVER PAR 28DSO / Half Bridge (2) Driver DC Motors, General Purpose DMOS PG-DSO-28
Lowest to $21.8283
Texas Instruments
IC HALF BRIDGE DRIVER 10A 24VQFN / Half Bridge (4) Driver DC Motors, Solenoids Power MOSFET 24-VQFN (4x4)
Lowest to $7.0966
STMicroelectronics
IC HALF BRIDGE DRVR 5.5A/6A 16SO
Lowest to $5.5650
Infineon Technologies
IC HALF BRIDGE DRVR 44A TO263-7
Lowest to $5.7302
STMicroelectronics
IC HALF BRIDGE DRIVER 28SO
Lowest to $1.1071
Vishay
50A VRPOWER INTEGRATED POWER ST / Half Bridge Driver Synchronous Buck Converters Power MOSFET PowerPAK® MLP66-40
Lowest to $2.1152

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519

Pricing & Ordering

Quantity Unit Price Ext. Price
16+ $3.7539 $60.0624
38+ $3.0801 $117.0438
59+ $2.9838 $176.0442
80+ $2.8875 $231.0000
104+ $2.7913 $290.2952
139+ $2.5026 $347.8614
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,027 pieces
MOQ: 16 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess