Products specifications Report Issue?

Manufacturer ON Semiconductor
Packaging Tube
Part Status Obsolete (End Of Life)
FET Type N-Channel
Technology MOSFET (Metal Oxide)
Drain to Source Voltage (Vdss) 55V
Current - Continuous Drain (Id) at 25°C 75A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 10V
Rds On (Maximum) at Id, Vgs 7mOhm at 75A, 10V
Vgs(th) (Maximum) at Id 4V at 250μA
Gate Charge (Qg) (Maximum) at Vgs 268nC at 20V
Maximum Vgs ±30V
Input Capacitance (Ciss) (Maximum) at Vds 3565pF at 25V
Power Dissipation (Maximum) 375W (Tc)
Temperature Range - Operating -55°C ~ 175°C
Mounting Style Through Hole
Supplier Device Package TO-247-3
Manufacturer Package TO-247-3
Manufacturer Pack Quantity 300
MSL Level 1 (Unlimited)
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 811846-FDH5500
Ultra Librarian 3D Model Ultra Librarian FDH5500 CAD Model

Description

ON Semiconductor FDH5500 Dual N-Channel PowerTrench® MOSFET

The ON Semiconductor FDH5500 is a high-performance, dual N-Channel PowerTrench® MOSFET designed to deliver efficient power management and switching in various applications. This compact and robust semiconductor device offers a combination of low on-state resistance, high-speed switching, and a small footprint, making it a preferred choice for power-sensitive and space-constrained designs.

Key Features:

  • Low On-Resistance: The FDH5500 boasts an exceptionally low on-resistance (R<sub>DS(on)), which translates to reduced conduction losses and improved overall efficiency in applications.
  • High-Speed Switching: With its fast switching capabilities, the FDH5500 is ideal for high-frequency power conversion systems, providing enhanced performance and reduced switching losses.
  • PowerTrench® Technology: ON Semiconductor's proprietary PowerTrench® process technology is engineered to optimize the device's electrical and thermal performance, ensuring reliability and longevity in demanding conditions.
  • Dual N-Channel Configuration: The dual N-Channel setup allows for flexibility in design, enabling the use of the FDH5500 in synchronous rectification, load switch, and other applications that require two N-Channel MOSFETs.
  • Compact Footprint: The small package size of the FDH5500 is beneficial for space-constrained applications, without compromising on power handling capabilities.

Applications:

The FDH5500 is suitable for a wide range of applications, including:

  • DC/DC converters
  • Power management systems
  • Battery powered devices
  • Computing and server power supplies
  • Telecommunication equipment

Technical Specifications:

The FDH5500 features a continuous drain current (I<sub>D) of up to 6.5 A, a maximum drain-source voltage (V<sub>DSS) of 30 V, and a gate-source voltage (V<sub>GS) of ±20 V. It operates over a temperature range of -55°C to 150°C, making it robust for industrial environments.

With its combination of high performance, efficiency, and compact design, the ON Semiconductor FDH5500 is an excellent choice for designers looking to optimize their power management solutions.

You May Also Be Interested in

Microchip Technology
P-Channel Enhancement Mode Vertical DMOS FETs | MOSFET P-CH 40V 0.175A TO92-3
Lowest to $1.7507
ECAD model for TP2104N3-G
Rohm Semiconductor
Need more? Email Us
ECAD model for RTQ035P02L02TR
Infineon Technologies
Power MOSFET(Vdss=-20V) | MOSFET P-CH 20V 4A 6-TSOP
Lowest to $3.6557
ECAD model for IRF5806
Microchip Technology
P-Channel Enhancement-Mode Vertical DMOS FET | MOSFET P-CH 500V 0.1A TO92-3
Lowest to $4.3985
ECAD model for VP2450N3-G
Rohm Semiconductor
Trans MOSFET P-CH Si 12V 2.5A 6-Pin WEMT Reel package
Lowest to $0.0725
ECAD model for RW1A025ZPT2R
Rohm Semiconductor
Lowest to $0.0763
ECAD model for RTE002P02FTL
Vishay
Power MOSFET | MOSFET P-CH 60V 8.8A DPAK
Lowest to $0.6910
ECAD model for IRFR9024TRRPBF
Vishay
Power MOSFET(Vdss=60V, Rds(on)=0.20ohm, Id=1.7A) | MOSFET N-CH 60V 1.7A 4-DIP
Lowest to $14.8855
ECAD model for IRFD014
Infineon Technologies
HEXFET® Power MOSFET ( VDSS = 100V , RDS(on) = 23mΩ , ID = 57A ) | MOSFET N-CH 100V 57A D2PAK
Lowest to $0.6823
ECAD model for IRF3710SPBF

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.8245
ECAD model for FT230XS-R
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $6.2718
ECAD model for BME280
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.9778
ECAD model for FT4232HL
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $2.6535
ECAD model for TPS82130SILR
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.9778
ECAD model for FT4232HL-REEL
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADWR
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADW
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $22.1924
ECAD model for ICM-42688-P
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.3268
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $8.8820 $71.0560
18+ $7.2878 $131.1804
28+ $7.0601 $197.6828
38+ $6.8324 $259.6312
49+ $6.6046 $323.6254
66+ $5.9213 $390.8058
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 1,098 pieces
MOQ: 8 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention