EN
  • EN
  • DE

VND3NV04-E

Part No VND3NV04-E
Manufacturer STMicroelectronics
Catalog PMIC - Power Distribution Switches, Load Drivers
Description OMNIFET II fully autoprotected Power MOSFET
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer STMicroelectronics
Series OMNIFET II, VIPower
Packaging Tube
Switch Type General
Number of Outputs 1
Output Configuration Low Side
Output Type N-Channel
Interface On/Off
Voltage - Load 36V (Maximum)
Current - Output (Maximum) 3.5A
Rds On (Typ) 120 mOhm (Maximum)
Fault Protection Current Limiting (Fixed), Over Temperature, Over Voltage
Operating Temperature Range -40°C ~ 150°C (TJ)
Package TO-252-3, DPak (2 Leads + Tab), SC-63
Manufacturer Package D-Pak
Win Source Part Number 1279577-VND3NV04-E
Manufacturer Homepage www.st.com
Family Name VND3NV04
Introduction Date March 01, 2002
ECCN EAR99
Country of Origin China
Halogen Free Not Compliant
Estimated EOL Date 2026
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian VND3NV04-E CAD Model

Description

The VND3NV04-E from STMicroelectronics is a highly integrated device designed for automotive and industrial applications. This product belongs to the OMNIFET II family, which is known for its fully autoprotected power MOSFETs. The VND3NV04-E is particularly suitable for driving resistive or inductive loads with high inrush current and for applications where a high level of protection is required.

Key Features

  • High Current Capability: With the ability to handle continuous current up to 3.5A, the VND3NV04-E can drive a wide range of loads efficiently.
  • Thermal Shutdown: The device includes an integrated thermal shutdown feature to protect against overheating, ensuring reliable operation under various conditions.
  • Short Circuit Protection: Built-in short circuit protection guards the device against potential damage caused by load short circuits.
  • Overvoltage Clamp: An overvoltage clamp protects sensitive circuitry from voltage spikes, enhancing the overall durability of the system.
  • Load Dump Protection: The VND3NV04-E is equipped with load dump protection, which shields the device from surges in the power supply, common in automotive environments.
  • Diagnostic Feedback: Diagnostic feedback via the status pin allows for real-time monitoring of the device’s performance and fault conditions.

Applications

The robust nature and protective features of the VND3NV04-E make it an ideal choice for a variety of applications, including:

  • Lamp drivers
  • Relay and solenoid drivers
  • DC motor control in automotive environments
  • Industrial automation systems

Quality and Reliability

STMicroelectronics is renowned for its commitment to quality and reliability, and the VND3NV04-E is no exception. Manufactured to meet the stringent requirements of the automotive industry, this device is characterized by its robustness and long operational life, making it a trusted choice for designers and engineers.

You May Also Be Interested in

Vishay
IC PWR SWITCH N-CHAN 1:1 4WCSP
Lowest to $4.2958
Vishay
IC PWR SWITCH N-CHAN 1:1 4TDFN
Lowest to $0.3947
Texas Instruments
IC DRIVER 8BIT PAR I/O 20TSSOP
Need more? Email Us
Microchip Technology
IC PWR SWITCH N-CHANNEL 1:1
Need more? Email Us
Monolithic Power Systems Inc.
IC PWR SWTCH N-CHAN 1:1 TSOT23-8
Need more? Email Us
Microchip Technology
IC PWR DRIVER BIPOLAR 1:8 20DIP
Need more? Email Us
Microchip Technology
IC PWR SWITCH N-CHAN 1:2 8SOIC
Need more? Email Us
Texas Instruments
IC PWR SWITCH N-CHAN 1:1 8WSON
Lowest to $0.7343
ON Semiconductor
IC PWR SWITCH P-CHAN 1:1 5TSOP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
55+ $0.9294 $51.1170
115+ $0.8706 $100.1190
180+ $0.8412 $151.4160
260+ $0.7824 $203.4240
335+ $0.7530 $252.2550
415+ $0.7236 $300.2940
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 46,790 pieces
MOQ: 55 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess