EN
  • EN
  • DE

TPL7407LAQPWRQ1

Part No TPL7407LAQPWRQ1
Manufacturer Texas Instruments
Catalog PMIC - Power Distribution Switches, Load Drivers
Description IC PWR DRIVER N-CHAN 1:1 16TSSOP / Power Switch/Driver 1:1 N-Channel 500mA 16-TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Power Distribution Switches, Load Drivers
Mfr Texas Instruments
Series Automotive, AEC-Q100
Package Tape & Reel
Product Status Active
Switch Type Relay, Solenoid Driver
Number of Outputs 7
Output Configuration Low Side
Output Type N-Channel
Interface Parallel
Voltage - Load 30V (Max)
Voltage - Supply (Vcc/Vdd) 6.5V ~ 30V
Current - Output (Max) 500mA
Rds On (Typ) -
Input Type CMOS
Features -
Fault Protection -
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting Type Surface Mount
Supplier Device Package 16-TSSOP
Package / Case 16-TSSOP (0.173", 4.40mm Width)
Base Product Number TPL7407
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1354158-TPL7407LAQPWRQ1
Ultra Librarian 3D Model Ultra Librarian TPL7407LAQPWRQ1 CAD Model

Description

Product Overview: TPL7407LAQPWRQ1 from Texas Instruments

The TPL7407LAQPWRQ1 is a robust, high-voltage, high-current NMOS transistor array designed by Texas Instruments specifically for the automotive industry. This advanced integrated circuit (IC) is engineered to facilitate the driving of a wide range of loads, including solenoids, relays, lamps, small motors, and other high-current or high-voltage loads which are common in automotive applications.

With an extended operating voltage range from 8V to 40V, the TPL7407LAQPWRQ1 is capable of delivering output currents of up to 600mA per channel, with all seven channels capable of operating simultaneously with a total continuous current up to 1.5A when the package's power dissipation is not exceeded. This makes it an incredibly versatile component for managing multiple outputs in a vehicle's electrical system.

The device comes in a PowerPAD™ 20-pin TSSOP package, which allows for efficient thermal dissipation and space-saving on the PCB. It is also qualified for automotive applications, meeting the stringent requirements of the AEC-Q100 Grade 1 standard, with an operational temperature range of -40°C to 125°C, ensuring reliable performance under extreme conditions.

Key features of the TPL7407LAQPWRQ1 include low on-resistance (RON) which minimizes power loss and heat generation, integrated clamp diodes for inductive transient suppression, and input compatible with various types of logic, including 3.3V and 5V CMOS and LSTTL outputs. This makes it easy to interface with microcontrollers and other logic devices within a vehicle's control system.

The TPL7407LAQPWRQ1 also offers multiple built-in protection features such as overcurrent protection, thermal shutdown, and under-voltage lockout, ensuring the longevity of the device and the safety of the system it controls.

In summary, the TPL7407LAQPWRQ1 from Texas Instruments is a highly reliable and efficient solution for driving high-power loads in automotive environments. Its robust design and comprehensive protection features make it an ideal choice for modern vehicle electronics, where performance and durability are critical.

You May Also Be Interested in

Microchip Technology
IC PWR SWITCH N-CHANNEL 1:1
Need more? Email Us
Maxim Integrated
IC PWR SWITCH P-CHAN 1:1 10UMAX
Need more? Email Us
Vishay
IC PWR SWITCH N-CHAN 1:1 4WCSP
Need more? Email Us
Microchip Technology
PC CARD/CARDBUS POWER CONTRLR
Need more? Email Us
Semtech Corporation
IC PWR SWITCH 1:1 20QFN
Need more? Email Us
Renesas Electronics America
IC PWR SWITCH P-CHANNEL 1:1 8DFN
Need more? Email Us
Freescale Semiconductor - NXP
HIGH-SIDE SWITCH, 36V, DUAL 22MO
Need more? Email Us
Microchip Technology
DUAL PROGRAMABLE CURRENT LIMIT S
Need more? Email Us
Microchip Technology
IC PWR SWITCH P-CHAN 1:1 SOT23-6
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076

Pricing & Ordering

Quantity Unit Price Ext. Price
100+ $0.5054 $50.5400
245+ $0.4147 $101.6015
375+ $0.4018 $150.6750
515+ $0.3888 $200.2320
670+ $0.3759 $251.8530
895+ $0.3370 $301.6150
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 55,000 pieces
MOQ: 100 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess