EN
  • EN
  • DE

FCP25N60N

Part No FCP25N60N
Manufacturer ON Semiconductor
Catalog FETs - Single
Description N-Channel SupreMOS® MOSFET 600 V, 25 A, 125 mΩ | MOSFET N-CH 600V TO-220-3
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer ON Semiconductor
Packaging Tube
Status Obsolete
Transistor Polarity N-Channel
Technology MOSFET
Vds - Drain-Source Breakdown Voltage 600V
Id - Continuous Drain Current 25A
Drive Voltage (Max Rds On, Min Rds On) 10V
Rds On (Maximum) at Id, Vgs 125mOhm at 12.5A, 10V
Gate Source Voltage(th) (Maximum) at Id 4V at 250μA
Gate Charge (Qg) (Maximum) at Vgs 74nC at 10V
Gate Source Voltage (Maximum) ±30V
Input Capacitance (Ciss) (Maximum) at Vds 3352pF at 100V
Power Dissipation (Maximum) 216W
Temperature Range - Operating -55°C ~ 150°C
Mounting Style Through Hole
Supplier Device Package TO-220-3
Manufacturer Package TO-220-3
Manufacturer Pack Quantity 50
MSL Level 1 (Unlimited)
Win Source Part Number 1173622-FCP25N60N
Manufacturer Homepage www.diodes.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian FCP25N60N CAD Model

Description

The FCP25N60N is a powerful and efficient N-Channel MOSFET from ON Semiconductor, designed to cater to a wide range of applications requiring high voltage and current capabilities. This MOSFET is a part of ON Semiconductor's high-performance portfolio, offering outstanding power conversion efficiency and reliability.

Key Features

  • High Voltage Capability: The FCP25N60N is capable of withstanding up to 600V, making it suitable for high-voltage applications.
  • High Current Rating: With a continuous drain current of 25A, this MOSFET can handle significant power loads, ensuring robust performance in demanding environments.
  • Low RDS(on): The device features a low on-state resistance, which minimizes power loss and improves overall efficiency.
  • Fast Switching Speed: The fast switching capabilities of the FCP25N60N make it an ideal choice for high-frequency power switching applications.
  • Robust Thermal Performance: Enhanced thermal characteristics allow for better heat dissipation, contributing to the device's longevity and stable operation.

Applications

The FCP25N60N is versatile and can be used in a variety of power management scenarios, including:

  • Switch Mode Power Supplies (SMPS)
  • Power Inverters
  • Motor Drives
  • Uninterruptible Power Supplies (UPS)
  • High-Efficiency DC-DC Converters

Quality and Reliability

ON Semiconductor is renowned for its commitment to quality, and the FCP25N60N is no exception. It is manufactured using state-of-the-art technology, ensuring high reliability and performance consistency. This MOSFET is designed to meet the stringent requirements of industrial and consumer applications, providing a dependable solution for power management challenges.

Environmental Compliance

The FCP25N60N complies with various environmental standards, including RoHS and Pb-Free, reflecting ON Semiconductor's dedication to environmental sustainability and the production of eco-friendly products.

You May Also Be Interested in

Diodes Incorporated
MOSFET P-CH 40V 2.4A SOT23
Lowest to $0.0620
IXYS
MOSFET N-CH 600V 44A SOT-227B
Lowest to $40.9090
Infineon Technologies
MOSFET P-CH 12V 4.3A SOT-23
Lowest to $0.1062
Nexperia USA Inc.
MOSFET P-CH 60V 2.5A 6TSOP
Lowest to $1.1792
Infineon Technologies
MOSFET N-CH 30V 19A DIRECTFET
Need more? Email Us
Infineon Technologies
MOSFET P-CH 100V 40A TO262
Need more? Email Us
Littelfuse Inc.
MOSFET N-CH 500V 12A TO263
Need more? Email Us
IXYS
MOSFET N-CH 300V 94A TO3P
Need more? Email Us
EPC
GANFET N-CH 100V 6A DIE OUTLINE
Lowest to $2.1546

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
13+ $4.6893 $60.9609
31+ $3.8473 $119.2663
47+ $3.7272 $175.1784
65+ $3.6071 $234.4615
83+ $3.4869 $289.4127
111+ $3.1266 $347.0526
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 20,000 pieces
MOQ: 13 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess