EN
  • EN
  • DE

FCD850N80Z

Part No FCD850N80Z
Manufacturer ON Semiconductor
Catalog FETs - Single
Description MOSFET N-CH 800V 6A DPAK / isc N-Channel MOSFET Transistor
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer ON Semiconductor
Packaging Reel
FET Type N-Channel
Technology MOSFET (Metal Oxide)
Drain to Source Voltage (Vdss) 800V
Current - Continuous Drain (Id) at 25°C 6A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 10V
Rds On (Maximum) at Id, Vgs 850mOhm at 3A, 10V
Vgs(th) (Maximum) at Id 4.5V at 600μA
Gate Charge (Qg) (Maximum) at Vgs 29nC at 10V
Maximum Vgs ±20V
Input Capacitance (Ciss) (Maximum) at Vds 1315pF at 100V
Power Dissipation (Maximum) 75W (Tc)
Temperature Range - Operating -55°C ~ 150°C
Mounting Style SMD
Supplier Device Package DPAK
Manufacturer Package TO-252-3, DPak (2 Leads + Tab), SC-63
Manufacturer Pack Quantity 2,500
MSL Level 1 (Unlimited)
Popularity High
Supply and Demand Status Balance
Win Source Part Number 801881-FCD850N80Z
Ultra Librarian 3D Model Ultra Librarian FCD850N80Z CAD Model

Description

ON Semiconductor FCD850N80Z MOSFET Overview

The ON Semiconductor FCD850N80Z is a high-performance, N-channel MOSFET designed for a variety of applications requiring efficient power management and high-speed switching capabilities. This device is part of ON Semiconductor's portfolio of power MOSFETs that offer industry-leading performance and reliability.

Key Features

  • High Voltage Capability: The FCD850N80Z is designed to handle a maximum drain-source voltage (VDS) of 800V, making it suitable for high-voltage applications.
  • Low On-Resistance: With an RDS(on) of just 0.85Ω, this MOSFET ensures minimal power loss and improved efficiency in your circuit designs.
  • High Continuous Drain Current: It can support a continuous drain current (ID) of up to 4.5A, providing ample current handling for a wide range of uses.
  • Fast Switching Speed: The device features a fast switching speed, which is essential for reducing switching losses and improving performance in high-frequency applications.
  • Low Gate Charge: A low total gate charge (QG) helps to reduce driving power requirements and simplifies the design of the gate drive circuitry.

Applications

The FCD850N80Z is versatile and can be used in various applications, including:

  • Power supplies and adapters
  • LED lighting systems
  • AC-DC converters
  • Motor drives
  • Power inverters
  • Switch-mode power supplies (SMPS)

Robust and Reliable Design

This MOSFET is built to be robust and reliable. It features a TO-220 package, which is known for good thermal performance and ease of mounting. Additionally, it is designed to withstand high energy pulses in the avalanche and commutation modes, which enhances its durability and longevity in challenging environments.

Environmental Compliance

ON Semiconductor is committed to environmental stewardship. The FCD850N80Z is compliant with RoHS regulations, ensuring that it is free from harmful substances and suitable for use in environmentally sensitive applications.

Whether you're designing power management systems or looking to improve the efficiency of existing designs, the ON Semiconductor FCD850N80Z MOSFET is a reliable and efficient choice that delivers exceptional performance.

You May Also Be Interested in

IXYS
MOSFET N-CH 600V 44A SOT-227B
Lowest to $40.9090
Littelfuse Inc.
MOSFET P-CH 85V 96A TO263
Lowest to $6.5951
Nexperia USA Inc.
MOSFET P-CH 60V 2.5A 6TSOP
Lowest to $1.1792
Toshiba Semiconductor and Storage
MOSFET N-CH 100V 66A/45A 8SOP
Lowest to $2.1240
Diodes Incorporated
MOSFET BVDSS: 25V~30V SOT323 T&R
Lowest to $0.0962
Nexperia USA Inc.
MOSFET N-CH 20V 7A TO236AB
Lowest to $1.4553
IXYS
MOSFET N-CH 300V 94A TO3P
Need more? Email Us
Torex Semiconductor Ltd
MOSFET P-CH 30V 200MA SOT23
Lowest to $0.2181
Littelfuse Inc.
MOSFET P-CH -100V -210A TO-264
Lowest to $33.4684

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.9162 $57.4860
65+ $1.5723 $102.1995
100+ $1.5231 $152.3100
140+ $1.4740 $206.3600
180+ $1.4249 $256.4820
235+ $1.2775 $300.2125
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 15,000 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess