EN
  • EN
  • DE

STTH1R06AFY

Part No STTH1R06AFY
Manufacturer STMicroelectronics
Catalog Diodes, Rectifiers - Single
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Diodes - Rectifiers - Single
Mfr STMicroelectronics
Series Automotive, AEC-Q101
Package Tape & Reel
Diode Type Standard
Voltage - DC Reverse (Vr) (Max) 600 V
Current - Average Rectified (Io) 1A
Voltage - Forward (Vf) (Max) @ If 1.9 V @ 1 A
Speed Fast Recovery =< 500ns, > 200mA (Io)
Reverse Recovery Time (trr) 45 ns
Current - Reverse Leakage @ Vr 1 µA @ 600 V
Mounting SMD (SMT)
Package / Case SOD-128
Supplier Device Package SOD128Flat
Operating Temperature - Junction -40°C ~ 175°C
Base Product Number STTH1
Other Names 497-19092-2,497-19092-1,497-19092-6
Standard Package 3,000
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0080
Win Source Part Number 1282003-STTH1R06AFY
Ultra Librarian 3D Model Ultra Librarian STTH1R06AFY CAD Model

Description

The STTH1R06AFY is a high-performance ultrafast recovery diode, expertly designed and manufactured by STMicroelectronics, a leader in semiconductor solutions. This diode is specifically engineered to meet the stringent requirements of high-efficiency power supply applications, where it excels in minimizing switching losses and improving overall system efficiency.

Featuring a reverse voltage of 600V and a forward current of 1A, the STTH1R06AFY is capable of handling significant power levels while maintaining a low forward voltage drop. This characteristic ensures that the diode can operate efficiently, even under high current conditions, making it an ideal choice for switching power supplies, inverters, and freewheeling diodes in a variety of electronic devices.

The ultrafast recovery time of this diode is one of its standout features. With its ability to switch from conducting to non-conducting states rapidly, the STTH1R06AFY minimizes energy loss during the transition periods of power switching. This quick recovery is essential for modern high-frequency power circuits, as it allows for smoother and more efficient operation.

Constructed with robust and reliable silicon technology, the STTH1R06AFY is housed in a surface-mount SMB (DO-214AA) package, which not only saves valuable board space but also provides excellent thermal performance. The package is designed to optimize the thermal transfer and ensure the diode operates within its specified temperature range, thereby enhancing its longevity and reliability.

In terms of safety and environmental considerations, the STTH1R06AFY adheres to the stringent RoHS and REACH standards, ensuring that it is free from hazardous substances and compliant with current environmental regulations. This commitment to environmental responsibility makes the STTH1R06AFY a sustainable choice for electronic manufacturers looking to create eco-friendly products.

Whether used in power management applications, power factor correction circuits, or any system requiring efficient and reliable diode performance, the STTH1R06AFY from STMicroelectronics stands out as a superior choice for designers and engineers seeking to enhance their power solutions.

You May Also Be Interested in

Nexperia USA Inc.
BAS16QA-Q/SOT1215/DFN1010D-3
Lowest to $0.7277
Nexperia USA Inc.
BAS321J-Q/SOD323F/SOD323F
Lowest to $8.7314
Nexperia USA Inc.
DIODE SCHOTTKY 40V 500MA SOD323
Lowest to $0.9504
Nexperia USA Inc.
BAT760-Q/SOD323/SOD2
Lowest to $0.4366
General Semiconductor
DIODE GEN PURP 1KV 1A DO214AC
Lowest to $0.2474
General Semiconductor
DIODE GP 100V 250MA DFN1006-2A
Lowest to $1.6008
Diotec Semiconductor AG
DIODE GEN PURP 100V 0.25A SOD323
Lowest to $0.0280
AVX Corp/Kyocera Corp
DIODE SCHOT 65V 5A TO220 FM
Lowest to $1.0187
Toshiba Semiconductor and Storage
DIODE GEN PURP 100V 250MA ESC
Lowest to $0.1467

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805

Pricing & Ordering

Quantity Unit Price Ext. Price
755+ $0.0767 $57.9085
1,610+ $0.0718 $115.5980
2,500+ $0.0693 $173.2500
3,595+ $0.0644 $231.5180
4,665+ $0.0619 $288.7635
5,830+ $0.0595 $346.8850
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,060 pieces
MOQ: 755 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess