EN
  • EN
  • DE

FAN8831MPX

Part No FAN8831MPX
Manufacturer ON Semiconductor
Catalog PMIC - Motor Drivers, Controllers
Description IC MOTOR DRIVER 2.7V-5.5V 24MLP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 51 Weeks
Features - Motor Driver Power MOSFET Parallel 24-MLP (4x4)
Manufacturer ON Semiconductor
Package Reel - TR
Operating Temperature Range -55°C ~ 150°C (TJ)
Mounting Surface Mount
Package 24-WFQFN Exposed Pad
Case / Package 24-MLP (4x4)
Family Name FAN8831
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number FAN8831MPXCT, FAN8831MPXDKR, FAN8831MPXTR
Quantity per package 3000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 871514-FAN8831MPX
Ultra Librarian 3D Model Ultra Librarian FAN8831MPX CAD Model

Description

The FAN8831MPX from ON Semiconductor is an advanced motion SPM® 3 series module designed for high-performance, cost-effective solutions in motor drive applications. This intelligent power module provides a compact and robust design that integrates power MOSFETs, gate drivers, and protection circuitry, making it an ideal choice for driving three-phase brushless DC (BLDC) motors.

Key Features

  • Integrated Power System: The module combines six MOSFETs and three half-bridge drivers into a single package, reducing the footprint and simplifying the design process.
  • High Voltage Rating: With a 600V rating, the FAN8831MPX is suitable for a wide range of applications, including those that require high voltage operation.
  • Advanced Protection: Features such as under-voltage lockout (UVLO), over-current protection (OCP), and thermal shutdown (TSD) ensure reliable operation and protect the module from damage.
  • Optimized for Efficiency: The module is designed for low conduction and switching losses, which enhances overall system efficiency and performance.
  • Easy to Use: The built-in bootstrap diodes and dedicated VS pins for each phase simplify the PCB layout and make the module user-friendly.

Applications

The FAN8831MPX is versatile and can be used in a variety of applications, including:

  • Home appliances such as washing machines and air conditioners
  • Fans and blowers
  • Industrial drives and automation systems
  • Electric pumps

Technical Specifications

Parameter Value
Configuration 3-Phase Bridge
Supply Voltage 600V
Output Current 10A
Package / Case 29-PowerDIP Module

For designers looking to enhance motor control systems' efficiency and reliability, the FAN8831MPX by ON Semiconductor stands out as a superior choice, offering a blend of power density, protection features, and ease of integration.

You May Also Be Interested in

Monolithic Power Systems Inc.
40V, 5A, H-BRIDGE DC MOTOR DRIVE
Lowest to $1.7463
STMicroelectronics
VFQFPN 7X7X1.0 48 PITCH 0.5
Need more? Email Us
Texas Instruments
STEPPER MOTOR DRIVE CIRCUIT, CER / Motor Driver
Need more? Email Us
Renesas Electronics America
LINEAR IC OPERATION AMPLIFIER SO / Motor Driver
Lowest to $0.9653
Trinamic Motion Control GmbH
STEPPER MOTOR DRIVER IC, STEP/DI
Lowest to $2.4398
STMicroelectronics
VFQFPN 7X7X1.0 48 PITCH 0.5
Need more? Email Us
STMicroelectronics
VFQFPN 7X7X1.0 48 PITCH 0.5
Need more? Email Us
Infineon Technologies
BRUSH DC MOTOR CONTROLLER, PQFP6
Need more? Email Us
Texas Instruments
Motor / Motion / Ignition Controllers & Drivers Not available Through Mouser
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $2.1906 $65.7180
65+ $1.7974 $116.8310
100+ $1.7413 $174.1300
140+ $1.6851 $235.9140
180+ $1.6289 $293.2020
240+ $1.4604 $350.4960
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,473 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess