EN
  • EN
  • DE

FAN7346M

Part No FAN7346M
Manufacturer ON Semiconductor
Catalog PMIC - LED Drivers
Description IC LED DRIVER LINEAR PWM 28SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers
Mfr ON Semiconductor
Package Tube
Product Status Obsolete
Type Linear
Internal Switch(s) No
Number of Outputs 4
Voltage - Supply (Min) 10.5V
Voltage - Supply (Max) 35V
Dimming PWM
Applications Backlight
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting Type Surface Mount
Package / Case 28-SOIC (0.295", 7.50mm Width)
Supplier Device Package 28-SOIC
Base Product Number FAN7346
Standard Package 26 pcs
Moisture Sensitivity Level (MSL) 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 590729-FAN7346M
Ultra Librarian 3D Model Ultra Librarian FAN7346M CAD Model

Description

ON Semiconductor FAN7346M Overview

The FAN7346M from ON Semiconductor is a sophisticated, integrated circuit designed for driving light-emitting diodes (LEDs). It is a highly efficient, multi-channel LED driver that provides a flexible solution for a wide range of LED lighting applications. The device is particularly well-suited for LED backlights in LCD TVs, LED-based monitors, and general illumination products.

Key Features

  • High Efficiency: The FAN7346M is built to maximize power efficiency, which is crucial for reducing heat generation and power consumption in LED applications.
  • Multi-Channel Operation: It supports multiple output channels, allowing for independent control of different LED strings, which enhances the flexibility of the lighting design.
  • Built-in Protection: The device includes various protection features such as under-voltage lockout (UVLO), over-temperature protection, and LED open/short detection. This ensures the longevity and reliability of both the driver and the LEDs it controls.
  • Dimming Capability: FAN7346M supports both analog and pulse-width modulation (PWM) dimming methods, providing precise control over the brightness levels of the LEDs.
  • Wide Input Voltage Range: It operates over a broad input voltage range, accommodating various power supplies and ensuring compatibility with different LED configurations.

Applications

The versatility of the FAN7346M LED driver makes it an ideal choice for a multitude of applications. It is extensively used in:

  • LED TV Backlighting
  • LED Monitors
  • General LED Illumination
  • Automotive Lighting Systems
  • Architectural Lighting

Technical Specifications

The FAN7346M operates with an input voltage range that supports various configurations, and its multi-channel output can drive several LED strings with high accuracy and stability. The device's compact package allows for its integration into space-constrained designs, making it a highly adaptable solution for modern LED lighting systems.

In summary, the FAN7346M from ON Semiconductor is a high-performance, multi-channel LED driver that offers efficiency, protection, and control. It is engineered to meet the demands of advanced LED lighting systems, providing designers with a reliable and versatile component for their lighting solutions.

You May Also Be Interested in

Macroblock
17V PWM 45mA 3V~5.5V SSOP-24 Display Drivers RoHS
Lowest to $0.4366
Analog Devices Inc.
IC LED DRIVER CTRLR PWM 28QFN
Need more? Email Us
Maxic
LED Driver IC 1 Output Buck PWM Analog Dimming 1.5A SOT-89-5
Lowest to $0.1223
Infineon Technologies
LED Lighting Driver ICs LED DRIVER
Lowest to $0.3493
Infineon Technologies
2kHz~2MHz Buck 1 DC-DC 1.5A 8V~80V SOIC-8-150mil LED Drivers ICs RoHS
Lowest to $2.6195
Silan
1 120mA SOP-7 LED Drivers ICs RoHS
Lowest to $0.1456
Infineon Technologies
LED Driver IC Buck Analog PWM Dimming 0.7A SOIC-8-EP-150mil
Lowest to $2.3284
Infineon Technologies
PWM 1 SOT-23-6 Power Management - Specialized RoHS
Lowest to $0.4075
Advanced Analog Technology
320kHz Buck 1 3A 3.6V~28V SOP-8-EP LED Drivers ICs RoHS
Lowest to $0.3493

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.6817 $58.8595
85+ $1.3802 $117.3170
130+ $1.3363 $173.7190
180+ $1.2936 $232.8480
235+ $1.2509 $293.9615
310+ $1.1215 $347.6650
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 21,000 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess