EN
  • EN
  • DE

FAN6100HMMPX

Part No FAN6100HMMPX
Manufacturer ON Semiconductor
Catalog PMIC - Power Supply Controllers, Monitors
Description IC CTLR PFC SGL STAGE / Power Supply Controller Secondary-Side Controller 20-MLPQ (3x4)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Power Supply Controllers, Monitors
Mfr onsemi
Package Tape & Reel
Product Status Obsolete
Applications Secondary-Side Controller
Voltage - Input Up to 16V
Voltage - Supply 3.12V ~ 6V
Current - Supply 2.4 mA
Temperature Range - Operating -40°C ~ 125°C
Mounting SMD (SMT)
Package / Case 20-WFQFN Exposed Pad
Supplier Device Package 20-MLPQ (3x4)
Base Product Number FAN6100
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names FAN6100HMMPXDKR,FAN6100HMMPXTR,FAN6100HMMPXCT
Standard Package 3,000
Win Source Part Number 1058543-FAN6100HMMPX
Ultra Librarian 3D Model Ultra Librarian FAN6100HMMPX CAD Model

Description

The FAN6100HMMPX is a cutting-edge, highly integrated synchronous buck converter designed by ON Semiconductor, renowned for its efficiency and reliability in power management solutions. This advanced component is engineered to meet the rigorous demands of modern electronic devices that require stable and efficient power conversion.

Efficient Power Conversion

The FAN6100HMMPX boasts an impressive efficiency rate, ensuring that electronic devices maximize battery life while minimizing energy loss as heat. Its synchronous rectification technology is key to its high efficiency, particularly under light load conditions, making it an ideal choice for portable and battery-powered applications.

Compact and Flexible Design

With a compact footprint, the FAN6100HMMPX is designed to fit into space-constrained applications without compromising performance. Its flexible design supports a wide range of input voltages, making it versatile enough to be used in various devices from smartphones to complex industrial equipment.

Advanced Features

This converter comes with a host of advanced features including programmable soft start, over-current protection, and thermal shutdown. These features ensure the safety and longevity of both the power converter and the device it powers. The over-current protection guards against excessive currents that could damage the device, while the thermal shutdown feature prevents overheating, ensuring the converter operates within safe temperature ranges.

Easy Integration

ON Semiconductor's FAN6100HMMPX is designed for easy integration into existing designs with minimal additional components required. Its QFN-20 package is optimized for excellent thermal performance and space-saving on the PCB. The converter's pinout is arranged for simple and straightforward PCB layout, further easing the design process.

Applications

Due to its versatility and high performance, the FAN6100HMMPX is suitable for a wide array of applications. It is particularly well-suited for powering the latest generation of CPUs, GPUs, and other high-performance integrated circuits that require a stable and efficient power supply. Whether used in mobile devices, networking equipment, or industrial systems, the FAN6100HMMPX stands out as a reliable and efficient power conversion solution.

You May Also Be Interested in

Linear Technology
IC PWR SUPPLY MGR
Lowest to $7.7974
SII Semiconductor Corporation
Need more? Email Us
Linear Technology
Secondary-Side Synchronous Forward Controller with PolyPhase Capability | IC POWER MANAGEMENT
Lowest to $9.6593
Texas Instruments
UCD3138x Highly-Integrated Digital Controller For Isolated Power | IC DGTL PWR CTRLR 80TQFP
Lowest to $36.0594
SII Semiconductor Corporation
IC POWER SUPPLY SWITCHING 8TSSOP
Need more? Email Us
ON Semiconductor
IC SECONDARY SIDE CTRLR 16SOIC
Need more? Email Us
Infineon Technologies
SmartRectifier | SYNCRONOUS RECTIFIER CONTROL IC
Lowest to $1.2450
Infineon Technologies
INPUT POWER MONITOR WITH DIGITAL INTERFACE | IC PWR MONITOR INPUT 12-DFN
Lowest to $2.8454
Intersil
IC CMOS BUS CONTROLLER 20DIP
Lowest to $1.0095

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.9680 $59.0400
75+ $1.6148 $121.1100
115+ $1.5643 $179.8945
155+ $1.5139 $234.6545
200+ $1.4635 $292.7000
265+ $1.3121 $347.7065
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,390 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess