EN
  • EN
  • DE

FAN54047UCX

Part No FAN54047UCX
Manufacturer ON Semiconductor
Catalog PMIC - Battery Chargers
Description IC BATT CHG LI-ION 1CELL 25WLCSP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features Charger IC Lithium Ion/Polymer 25-WLCSP (2.4x2)
Manufacturer ON Semiconductor
Package Reel - TR
Part Status Obsolete
Operating Temperature Range -30°C ~ 85°C (TA)
Mounting Surface Mount
Package 25-UFBGA, WLCSP
Case / Package 25-WLCSP (2.4x2)
Family Name FAN54047
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number FAN54047UCXCT, FAN54047UCXDKR, FAN54047UCXTR
Quantity per package 3000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 918910-FAN54047UCX
Ultra Librarian 3D Model Ultra Librarian FAN54047UCX CAD Model

Description

The FAN54047UCX from ON Semiconductor is a highly integrated power management integrated circuit (PMIC) designed for a wide range of applications that require efficient and reliable battery charging. This advanced charging solution is perfect for portable devices such as smartphones, tablets, and other USB-powered gadgets.

Key Features

  • High-Efficiency Switching Charger: The FAN54047UCX offers a high-efficiency switching charger with a 3A charging current capability, which ensures rapid and energy-efficient charging of Li-Ion and Li-Polymer batteries.
  • USB Compliance: It complies with USB 2.0 and 3.0 power specifications, making it versatile for use with various USB-powered devices and ensuring compatibility with USB charging protocols.
  • Integrated Power Path Management: The integrated power path management allows the system to be powered directly from the USB port while simultaneously and independently charging the battery, optimizing the power usage and maintaining the battery life.
  • Programmable Charging Parameters: With programmable charging parameters such as charging current, input current limit, and float voltage, the FAN54047UCX provides a flexible charging solution that can be tailored to specific battery requirements.
  • Multiple Safety Features: Safety features include battery temperature monitoring, thermal regulation, and protection against overvoltage, overcurrent, and short circuit, ensuring a safe charging experience for both the device and the user.

Technical Specifications

The FAN54047UCX operates within an input voltage range of 4.5V to 6.2V and supports a wide battery voltage range. It also features a low on-resistance internal MOSFET and a programmable charge timer for added flexibility. The PMIC is available in a compact WLCSP-30 package, making it an ideal choice for space-constrained applications.

Applications

Thanks to its advanced features and compact design, the FAN54047UCX is suitable for a variety of applications, including but not limited to:

  • Smartphones and Tablets
  • Portable Media Players
  • Handheld Gaming Devices
  • Bluetooth Headsets
  • Wearable Technology

With the FAN54047UCX, ON Semiconductor continues to demonstrate its commitment to providing innovative and reliable power management solutions that meet the evolving needs of modern portable electronics.

You May Also Be Interested in

Microchip Technology
IC CONTROLLER LI-ION 4.2V 8DFN
Lowest to $1.5385
Texas Instruments
IC CTRLR LI-ION BATT CHRG 8-SOIC
Need more? Email Us
Linear Technology
IC BATT CHRGR CONST I/V 8-SOIC / Switching Battery Charger Lead-Acid/Li-Ion/Li-Pol/NiCD/NiMH 750mA 30V 8-Pin SOIC N Tube
Lowest to $4.6062
Linear Technology
IC BATT CHARGER CONST V/I 16SSOP / Switching Battery Charger Lead-Acid/Li-Ion/Li-Pol/NiCD/NiMH 1500mA 2V to 20V 16-Pin SSOP N Tube
Lowest to $4.1818
Texas Instruments
MULTICHEMISTRY BATTERY CHARGER CONTROLLER AND SYSTEM POWER SELECTOR
Lowest to $4.0490
Microchip Technology
Lithium Iron Phosphate (LiFePO4) Battery Charge Management Controller with Input Overvoltage Protection
Lowest to $4.2626
Texas Instruments
IC SYNC BATTERY CHARGER 28VQFN
Lowest to $8.9934
Maxim Integrated
IC SYS BAT CHRG 16-QSOP
Need more? Email Us
Texas Instruments
SINGLE-CELL LI-ION CHARGE MANAGEMENT ICFOR PDAS
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
50+ $1.1956 $59.7800
120+ $0.9811 $117.7320
185+ $0.9503 $175.8055
255+ $0.9198 $234.5490
325+ $0.8890 $288.9250
435+ $0.7971 $346.7385
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,008 pieces
MOQ: 50 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess