EN
  • EN
  • DE

FAN47412MTCX

Part No FAN47412MTCX
Manufacturer ON Semiconductor
Catalog OEM Parts (F - I)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Lead Free Lead Free
RoHS Non-Compliant
Win Source Part Number 1017929-FAN47412MTCX
Categories OEM Parts(F-I)
Manufacturer ON Semiconductor
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian FAN47412MTCX CAD Model

Description

ON Semiconductor FAN47412MTCX Overview

The FAN47412MTCX from ON Semiconductor is a highly efficient, compact, integrated synchronous buck regulator designed to deliver a seamless power management solution for a wide range of applications. This advanced component is engineered to meet the rigorous demands of modern electronic devices that require stable and reliable power delivery.

Key Features

  • Wide Input Voltage Range: The FAN47412MTCX operates over a broad input voltage range, making it suitable for various applications from portable electronics to industrial systems.
  • High Efficiency: With its synchronous buck topology, the device achieves high conversion efficiency, which helps to minimize heat generation and improve system performance.
  • Adjustable Output Voltage: The output voltage of the FAN47412MTCX can be precisely adjusted to meet the specific requirements of the application, ensuring versatility and compatibility.
  • Compact Footprint: The small form factor of the package enables designers to incorporate this regulator into space-constrained designs without compromising on power delivery.
  • Protection Features: The device includes a suite of protection features such as overcurrent protection, thermal shutdown, and under-voltage lockout, which contribute to the overall system reliability and safety.

Applications

The versatile nature of the FAN47412MTCX makes it an ideal choice for a multitude of applications, including but not limited to:

  • Portable and battery-powered devices
  • Networking and telecommunications equipment
  • Computing peripherals
  • Industrial controls and automation systems

Technical Specifications

The FAN47412MTCX boasts a range of technical specifications that enable it to deliver exceptional performance:

  • Input Voltage Range: 4.5V to 18V
  • Output Voltage Range: 0.8V to VIN
  • Switching Frequency: up to 2.1 MHz
  • Output Current: up to 2 A
  • Package: Thin Multi-Chip No-Lead (TMC) package

With its combination of high efficiency, flexible operation, and robust protection features, the FAN47412MTCX from ON Semiconductor is a powerful solution for designers seeking a reliable and compact power management component.

You May Also Be Interested in

Renesas Electronics America
Need more? Email Us
Fairview Microwave
Key Specifications, Connector Series 1: 4.1/9.5 Mini DIN, Connector Gender 1: Male, Connector Polarity 1: Standard,...
Need more? Email Us
Harris Corporation
Need more? Email Us
TE Connectivity
95MM2 Negbat Lead 1/4" Unc Thread
Need more? Email Us
TE Connectivity
CONN BACKSHELL ADPT SZ11 B OLIVE / Olive Drab Connector Backshell, Heat Shrink Adapter M15x1 11, B
Need more? Email Us
Hammond Manufacturing
PANEL SIDE 82X27X0.9" UNPNT 1/PR / Metal, Steel Panel, Side 82.401" L x 26.575" W x 0.906" H (2093.00mm x 675.00mm x 23.00mm) Unpainted
Need more? Email Us
TE Connectivity
CONN BACKSHELL ADPT SZ 11 B SLVR / Silver Connector Backshell, Heat Shrink Adapter M15x1 11, B
Need more? Email Us
Agilent(Hewlett-Packard)
Need more? Email Us
Samtec Inc.
CONN HDR 60POS 0.05 STACK T/H / 60 Position Header Spacer Connector 0.050" (1.27mm) Gold Through Hole
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess