EN
  • EN
  • DE

FAN3223TMX-F085

Part No FAN3223TMX-F085
Manufacturer ON Semiconductor
Catalog PMIC - Gate Drivers
Description IC GATE DRVR LOW-SIDE 8SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 50 Weeks
Features Low-Side Gate Driver IC Inverting 8-SOIC
Manufacturer ON Semiconductor
Series Automotive, AEC-Q100
Package Reel - TR
Operating Temperature Range -40°C ~ 125°C (TA)
Mounting Surface Mount
Package 8-SOIC (0.154", 3.90mm Width)
Case / Package 8-SOIC
Family Name FAN3223
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number FAN3223TMX-F085DKR, FAN3223TMX_F085, FAN3223TMX-F085CT, FAN3223TMX-F085TR, FAN3223TMX_F085TR-ND, FAN3223TMX_F085CT-ND, FAN3223TMX_F085DKR-ND, FAN3223TMX_F085CT, FAN3223TMX_F085DKR, FAN3223TMX_F085TR
Quantity per package 2500
Popularity High
Supply and Demand Status Balance
Win Source Part Number 918884-FAN3223TMX-F085
Ultra Librarian 3D Model Ultra Librarian FAN3223TMX-F085 CAD Model

Description

ON Semiconductor FAN3223TMX-F085 Dual High-Speed Low-Side Gate Driver

The FAN3223TMX-F085 from ON Semiconductor is a high-performance dual non-inverting low-side gate driver designed to drive N-channel MOSFETs and IGBTs in a wide range of power switching applications. This device is ideal for high-frequency switching circuits due to its fast propagation delays and short rise and fall times, which contribute to efficient power management and reduced switching losses.

With its dual independent driver channels, the FAN3223TMX-F085 offers a peak source and sink current of 4A and 4A, respectively. This ensures robust and reliable operation even under demanding conditions. The driver operates with a supply voltage ranging from 4.5V to 18V, making it versatile for various circuit designs and compatible with logic-level gate drive requirements.

One of the key features of the FAN3223TMX-F085 is its matched propagation delay between channels. This characteristic is critical for applications requiring precise timing control, such as synchronous rectification and multiphase power supplies. The device also includes under-voltage lockout (UVLO) protection for both channels, ensuring that the driver operates only when the supply voltage is sufficient to maintain proper functionality.

The FAN3223TMX-F085 incorporates robust input logic with hysteresis, which enhances noise immunity and ensures stable operation in electrically noisy environments. The logic inputs are compatible with standard TTL and CMOS levels (down to 3.3V), providing ease of interfacing with microcontrollers and other logic devices.

For increased design flexibility, the FAN3223TMX-F085 is offered in a compact 8-pin SOIC package, allowing for efficient use of board space in densely packed electronic assemblies. Its thermal performance is optimized for improved reliability, and the device is rated for operation over the industrial temperature range of -40°C to +125°C.

Whether you're designing power supplies, motor controllers, or any other application requiring efficient and reliable gate driving, the FAN3223TMX-F085 from ON Semiconductor is a compelling choice that delivers performance and quality in a small footprint.

You May Also Be Interested in

Texas Instruments
UCC27531DBVRG4 Texas Instruments Gate Drivers 2.5-A/5-A single-cha nnel gate driver wi datasheet, inventory, & pricing.
Lowest to $0.8150
NXP / Nexperia
HALF BRIDGE W/ OPT DRIVER ACE-Q1 / Gate Driver IC 180-VFBGA (8x8)
Need more? Email Us
Microchip Technology
IC GATE DRVR LOW-SIDE 8SOIC / Low-Side Gate Driver IC Inverting, Non-Inverting 8-SOIC-EP
Need more? Email Us
Infineon Technologies
2EDL23N06PJ Infineon Technologies Gate Drivers 600V half-brdg,2.8A BSD, OCP, EN & FAULT datasheet, inventory, & pricing.
Lowest to $2.3284
Infineon Technologies
ISO1H812G Infineon Technologies Gate Drivers DRIVER IC'S datasheet, inventory, & pricing.
Lowest to $6.9851
ON Semiconductor
INTEGRATED DRIVER & MOSFFET / High-Side and Low-Side Gate Driver IC Non-Inverting 39-PQFN (5x6)
Lowest to $3.2633
Infineon Technologies
10V~20V 2.5A 2.5A DSO-8 Gate Drivers RoHS
Lowest to $2.3284
Monolithic Power Systems Inc.
IC GATE DRVR HALF-BRIDGE 8SOIC / Half-Bridge Gate Driver IC Non-Inverting 8-SOICE
Lowest to $1.6480
Renesas Electronics America
IC GATE DRVR HALF-BRIDGE 9DFN / Half-Bridge Gate Driver IC Non-Inverting 9-DFN-EP (3x3)
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.4530 $58.1200
100+ $1.1923 $119.2300
150+ $1.1550 $173.2500
210+ $1.1177 $234.7170
270+ $1.0805 $291.7350
360+ $0.9687 $348.7320
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,670 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess