The ON Semiconductor FAN1101A-F085 is a state-of-the-art voltage regulator designed for applications requiring high efficiency and compact size. This advanced power management integrated circuit (IC) is engineered to deliver a fixed output voltage with excellent line and load regulation performance.
Key Features
- Output Voltage: Provides a precise fixed output voltage, ensuring consistent performance for sensitive electronic devices.
- High Efficiency: Designed with ON Semiconductor's cutting-edge technology to achieve high power conversion efficiency, reducing energy loss and heat generation.
- Thermal Protection: Equipped with thermal shutdown to prevent damage from overheating, enhancing the product's reliability and lifespan.
- Current Limiting: Features built-in current limiting to protect the IC and the load from excessive current conditions.
- Low Dropout: The low dropout voltage allows the regulator to operate effectively even when the input voltage is very close to the output voltage, making it ideal for battery-powered applications.
- Compact Package: The FAN1101A-F085 comes in a small footprint package, which is perfect for space-constrained applications.
Applications
This voltage regulator is suitable for a wide range of applications, including but not limited to:
- Portable and battery-powered devices
- Consumer electronics
- Telecommunications equipment
- Computing devices
- Power supply modules
Technical Specifications
| Parameter |
Value |
| Output Voltage |
Fixed |
| Package |
F085 |
| Operating Temperature |
-40°C to +85°C |
| Mounting Type |
Surface Mount |
Ordering Information
To place an order or to obtain more information about the FAN1101A-F085 voltage regulator, please contact ON Semiconductor or an authorized distributor.