EN
  • EN
  • DE

IDT7142SA55P

Part No IDT7142SA55P
Manufacturer IDT, Integrated Device Technology Inc
Catalog Memory
Description HIGH-SPEED 2K x 8 DUAL-PORT STATIC RAM WITH INTERRUPTS
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer IDT, Integrated Device Technology Inc
Win Source Part Number 1184467-IDT7142SA55P
Manufacturer Homepage www.idt.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian IDT7142SA55P CAD Model

Description

The IDT7142SA55P is a high-speed Static RAM (SRAM) device manufactured by Integrated Device Technology (IDT). This SRAM is designed for applications requiring fast access times and reliable data storage. It is commonly used in systems where quick data retrieval and storage are essential, such as cache memory, high-speed data acquisition, and digital signal processing.

Applications:

  • Cache Memory: Used in CPUs and other processors to provide fast access to frequently used data.
  • High-Speed Data Acquisition: Employed in data logging and instrumentation systems where rapid data capture is needed.
  • Digital Signal Processing (DSP): Provides fast memory for real-time signal processing applications.
  • Networking Equipment: Used in routers and switches for packet buffering and forwarding.
  • Embedded Systems: Suitable for applications where fast and reliable memory is required within a limited footprint.

Features:

  • Fast Access Time: Offers an access time of 55ns, enabling quick data retrieval.
  • High-Speed Operation: Designed for high-performance applications requiring fast read and write cycles.
  • Low Power Consumption: Reduces energy usage in battery-powered or energy-sensitive systems.
  • TTL-Compatible Inputs and Outputs: Allows easy interfacing with other digital components.
  • 3-State Output: Enables the device to be easily connected to a shared bus.

Benefits:

  • Improved System Performance: Fast access times enhance the overall speed and efficiency of the system.
  • Reduced Latency: Minimizes delays in data retrieval, leading to better responsiveness.
  • Lower Power Consumption: Contributes to energy savings and extends battery life in portable devices.
  • Simplified Integration: TTL compatibility makes it easy to incorporate into existing digital circuits.
  • Enhanced Reliability: Provides stable and dependable data storage.

Additional Details:

The IDT7142SA55P is organized as 4K x 8 bits, providing a total storage capacity of 32 kilobits. It operates on a single 5V power supply. The device is available in a plastic DIP (Dual In-line Package), which facilitates easy prototyping and integration. Its operating temperature range typically spans from 0°C to 70°C, making it suitable for standard operating environments.

This SRAM is particularly useful in applications where speed and reliability are paramount. Its fast access time and robust design make it a preferred choice for critical memory requirements in various electronic systems. Proper decoupling and adherence to the manufacturer's specifications are essential for optimal performance.

You May Also Be Interested in

Microchip Technology
IC EEPROM 2KBIT I2C 400KHZ 8DIP
Need more? Email Us
Microchip Technology
Need more? Email Us
Maxim Integrated
Need more? Email Us
Maxim Integrated
Lowest to $2.0374
Microchip Technology
IC SRAM 1MBIT SPI/DUAL 8TSSOP
Need more? Email Us
Microchip Technology
IC SRAM 1MBIT SPI/DUAL 8SOIC
Need more? Email Us
Microchip Technology
Need more? Email Us
Microchip Technology
Need more? Email Us
Maxim Integrated
IC EEPROM 1KBIT 1-WIRE 6UCSPR
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess