EN
  • EN
  • DE

FAN108M6X

Part No FAN108M6X
Manufacturer ON Semiconductor
Catalog PMIC - Power Supply Controllers, Monitors
Description IC REGULATOR / Power Supply Controller Adapters, Battery Chargers, USB Power SOT-23-6
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Power Supply Controllers, Monitors
Mfr onsemi
Package Tape & Reel (TR)
Product Status Obsolete
Applications Adapters, Battery Chargers, USB Power
Voltage - Supply 6V ~ 25V
Current - Supply 1.2 mA
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case SOT-23-6
Supplier Device Package SOT-23-6
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
Other Names 488-FAN108M6XTR,2156-FAN108M6X-488
Standard Package 3,000
Win Source Part Number 1058492-FAN108M6X
Ultra Librarian 3D Model Ultra Librarian FAN108M6X CAD Model

Description

Product Overview: FAN108M6X

The FAN108M6X from ON Semiconductor is a highly efficient, integrated MOSFET driver designed to cater to a wide range of power management applications. This driver is specifically engineered to drive N-channel enhancement mode power MOSFETs in a synchronous buck converter topology, making it an ideal choice for compact and high-performance power supplies.

Key Features

  • High Drive Capability: The FAN108M6X boasts a robust drive capability that ensures efficient switching performance for MOSFETs, thereby reducing power dissipation and improving overall system efficiency.
  • Wide Supply Voltage Range: With an operating range from 4.5V to 13.2V, this driver can accommodate various supply levels, allowing for flexible design options in different applications.
  • Adaptive Dead-Time Control: The adaptive dead-time control feature minimizes the cross-conduction and body diode conduction losses, which is crucial for optimizing system efficiency.
  • Thermal Shutdown: The built-in thermal shutdown function provides protection against overheating, enhancing the reliability and longevity of both the driver and the overall system.

Applications

The FAN108M6X is versatile and can be used in various applications, including:

  • DC-DC Converters
  • Computing Systems
  • Networking and Telecommunication Equipment
  • Consumer Electronics
  • Industrial Systems

Product Advantages

ON Semiconductor's FAN108M6X stands out in the market with its high integration level, which reduces the external component count and simplifies the circuit design. The driver's high-speed operation enables fast switching of MOSFETs, which is crucial for applications requiring high-frequency power conversion. Moreover, the inclusion of under-voltage lockout (UVLO) ensures that the MOSFETs are only operational when the supply voltage is within an acceptable range, thereby safeguarding the system.

Environmental and Quality Certifications

The FAN108M6X from ON Semiconductor is compliant with industry-standard environmental and quality certifications, ensuring that it meets the rigorous demands of modern electronic systems and contributes to the creation of sustainable products.

You May Also Be Interested in

Intersil
IC CMOS BUS CONTROLLER 20DIP
Lowest to $1.0095
Renesas Electronics America
Single Supply Integrated Current Limiting Controller | IC SUPPLY/CURR LIMIT CTRLR 8SOIC
Need more? Email Us
Renesas Electronics America
High-Efficiency, Triple-Output System Power Supply Controller for Notebook Computers | IC PWR SUPPLY CONTROLLER 28TQFN
Lowest to $6.5223
Lattice Semiconductor Corporation
Lowest to $6.5223
Lattice Semiconductor Corporation
IC PWR MANAGER ISP GP 32-QFNS
Lowest to $4.2331
SII Semiconductor Corporation
IC POWER SUPPLY SWITCHING 8TSSOP
Need more? Email Us
Lattice Semiconductor Corporation
IC ISP POWER MGR ANLG/LOG 44TQFP
Need more? Email Us
Infineon Technologies
INPUT POWER MONITOR WITH DIGITAL INTERFACE | IC PWR MONITOR INPUT 12-DFN
Lowest to $2.8454
Analog Devices Inc.
Secondary-Side Controller with Current Share and Housekeeping | IC SECONDARY SIDE CTRLR 24QSOP
Lowest to $7.1933

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess