EN
  • EN
  • DE

ESD9X12ST5G

Part No ESD9X12ST5G
Manufacturer ON Semiconductor
Catalog TVS - Diodes
Description TVS DIODE 12VWM 23.7VC SOD923
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Circuit Protection
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Active
Type Zener
Unidirectional Channels 1
STAND-OFF Voltage (Vwm) 12V (Max)
Minimum Breakdown Voltage 13.5V
Max Clamping Voltage 23.7V
Peak Pulse Current(Ippm) 5.9A (8/20μs)
Power Dissipation - Pd 140W
Applications Automotive
Capacitance @ Frequency 30pF @ 1MHz
Temperature Range - Operating -55°C to 150°C (TJ)
Mounting SMD (SMT)
Case / Package SOD-923
Win Source Part Number 015695-ESD9X12ST5G
Family Name ESD9X12S
Introduction Date March 31, 2006
ECCN EAR99
Country of Origin China
Halogen Free Compliant
Estimated EOL Date 2025
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian ESD9X12ST5G CAD Model

Description

ON Semiconductor ESD9X12ST5G - ESD Protection Device

The ON Semiconductor ESD9X12ST5G is a state-of-the-art, bidirectional transient voltage suppressor designed to protect sensitive electronic components from electrostatic discharge (ESD) and other voltage-induced transient events. This compact ESD protection device is a crucial component for modern electronics, offering a robust shield against the potentially damaging effects of sudden voltage spikes.

The ESD9X12ST5G is engineered with advanced semiconductor technology, providing a fast response time to transient events, ensuring that your electronic circuits are safeguarded with precision and efficiency. The device is capable of withstanding ESD strikes at ±12kV (air discharge) and ±8kV (contact discharge) as per the IEC 61000-4-2 standard, which makes it an ideal choice for high-reliability applications that require stringent protection measures.

This ESD protector features a low clamping voltage, which is critical for the protection of modern, delicate integrated circuits (ICs). By clamping excess voltage and diverting the surge current away from sensitive areas of the electronic system, the ESD9X12ST5G helps to prevent malfunctions and extend the lifespan of electronic products.

The ESD9X12ST5G comes in a small SOD-923 package, making it suitable for space-constrained applications. Its small footprint allows for easy integration into a wide range of electronic devices, such as smartphones, portable electronics, computer interfaces, and other high-speed data line applications. The compact design does not compromise its performance, ensuring that both space and protection requirements are met.

For designers and engineers looking for reliable ESD protection with minimal impact on signal integrity, the ESD9X12ST5G is an excellent choice. It is characterized by low leakage current, high surge capability, and a very low dynamic resistance, which contributes to its high-performance profile in protecting against transient voltage spikes.

With ON Semiconductor's commitment to quality, the ESD9X12ST5G is manufactured to the highest standards, ensuring both reliability and functionality in protecting your valuable electronic designs from the unpredictable nature of ESD events.

You May Also Be Interested in

Comchip Technology
TVS DIODE 7VWM 12VC R6
Need more? Email Us
NXP / Nexperia
TVS DIODE 5.5VWM 8VC 10XSON
Lowest to $0.8674
Semtech Corporation
TVS DIODE 6VWM 20VC 16SOIC
Lowest to $2.8154
Littelfuse Inc.
TVS DIODE 51VWM 82.4VC SMB
Lowest to $3.7953
Vishay
TVS DIODE 15.3VWM 25.2VC DO204AC
Lowest to $0.2360
Semtech Corporation
TVS DIODE 15VWM 30VC
Lowest to $4.0796
Vishay
TVS DIODE 20VWM 32.4VC DO218AB
Lowest to $0.6537
Micro Commercial Co
TVS DIODE 28.2VWM DO201AE
Lowest to $0.2931
Vishay
TVS DIODE 36VWM 58.1VC DO218AB
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914

Pricing & Ordering

Quantity Unit Price Ext. Price
660+ $0.0759 $50.0940
1,610+ $0.0623 $100.3030
2,490+ $0.0603 $150.1470
3,425+ $0.0584 $200.0200
4,435+ $0.0564 $250.1340
5,930+ $0.0506 $300.0580
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 746,606 pieces
MOQ: 660 pcs
Order Increment : 2 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess