EN
  • EN
  • DE

ESD9B5.OST5G

Part No ESD9B5.OST5G
Manufacturer ON Semiconductor
Catalog Miscellaneous
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer ON Semiconductor
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 822901-ESD9B5.OST5G
Ultra Librarian 3D Model Ultra Librarian ESD9B5.OST5G CAD Model

Description

Product Overview: ESD9B5.OST5G

The ESD9B5.OST5G is a state-of-the-art ESD (Electrostatic Discharge) protection device from ON Semiconductor, a leading manufacturer in the semiconductor industry. Designed with precision and durability in mind, this product offers robust protection for sensitive electronics against electrostatic discharge, which can cause irreparable damage to electronic components.

Key Features

  • Low Clamping Voltage: The device has a low clamping voltage, which ensures that the sensitive parts of the electronic circuit are shielded from the high voltage transients caused by ESD events.
  • Fast Response Time: The ESD9B5.OST5G reacts swiftly to ESD strikes, offering quick protection and minimizing the risk of damage to the protected component.
  • Compact SOD-923 Package: Its ultra-small package size makes it ideal for space-constrained applications, allowing designers to incorporate ESD protection without compromising on space.
  • Low Leakage Current: It features a low leakage current, which helps in maintaining the energy efficiency of the overall system by reducing power loss.
  • IEC Compatibility: The device is designed to meet the IEC61000-4-2 standard, ensuring that the product can withstand specified ESD pulses without failure.

Applications

The ESD9B5.OST5G is suitable for a wide range of applications where ESD protection is critical. Some of these applications include:

  • Portable electronics such as smartphones, tablets, and laptops
  • Communication systems, including network devices and antennas
  • Consumer electronics like digital cameras, wearables, and gaming devices
  • Medical devices requiring high reliability and protection against static discharge
  • Automotive electronics that demand robust protection in harsh environments

Quality and Reliability

ON Semiconductor is committed to delivering high-quality products. The ESD9B5.OST5G is manufactured with rigorous standards, ensuring that each device provides reliable and consistent performance. With ON Semiconductor's reputation for quality, customers can trust the ESD9B5.OST5G to protect their valuable electronic designs from the threats of electrostatic discharge.

You May Also Be Interested in

Advantech Corp
NETWORK SWITCH-UNMANAGED 2 PORT / Network Switch - Unmanaged 2 Ports IP30
Need more? Email Us
Altech corporation
PG7 LOCKNUT BLACKPA
Need more? Email Us
Advantech Corp
UBIQUITOUS TOUCH COMPUTER
Need more? Email Us
Littelfuse Inc.
RS-485 TO RS-232-C CONV W 120-VA / Converter, RS-232 to RS-422/485
Need more? Email Us
Intel
I218-V - GIGABIT ETHERNET CONTRO
Lowest to $3.2802
Littelfuse Inc.
RS-485 TO RS-232 CONV INDUSTRIAL / Converter, RS-232 to RS-422/485
Need more? Email Us
Advantech Corp
15.6" RES.T/S PANEL HASWELL I5
Need more? Email Us
Adafruit Industries LLC
USB POWER & DATA SIGNAL EXTENDER
Lowest to $96.5384
Advantech Corp
8-SLOT DISTRIBUTED DA&C SYSTEM B
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.1775
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.6993
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
310+ $0.1883 $58.3730
750+ $0.1548 $116.1000
1,155+ $0.1502 $173.4810
1,600+ $0.1444 $231.0400
2,070+ $0.1398 $289.3860
2,755+ $0.1259 $346.8545
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,047 pieces
MOQ: 310 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess