Products specifications Report Issue?

Category Circuit Protection>TVS - Diodes
Mfr onsemi
Package Tape & Reel
Type Zener
Bidirectional Channels 1
Voltage - Reverse Standoff (Typ) 5V (Max)
Voltage - Breakdown (Min) 5.5V
Voltage - Clamping (Max) @ Ipp 11.5V
Power Line Protection No
Applications USB
Capacitance @ Frequency 0.45pF @ 1MHz
Temperature Range - Operating -55°C ~ 150°C (TJ)
Mounting SMD (SMT)
Package / Case 0201 (0603 Metric)
Supplier Device Package 2-X3DFN (0.62x0.32)
Base Product Number ESD7501
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0080
Other Names ESD7501MUT5G-ND,488-ESD7501MUT5GTR,488-ESD7501MUT5GCT,488-ESD7501MUT5GDKR
Standard Package 10,000
Win Source Part Number 1057920-ESD7501MUT5G
Ultra Librarian 3D Model Ultra Librarian ESD7501MUT5G CAD Model

Description

ON Semiconductor ESD7501MUT5G Overview

The ESD7501MUT5G from ON Semiconductor is a cutting-edge electrostatic discharge (ESD) protection device designed to safeguard high-speed data lines and other sensitive circuits from the detrimental effects of ESD events. This compact and efficient solution is a must-have for modern electronic applications requiring robust protection in a minimal footprint.

Key Features

  • ESD Protection: The ESD7501MUT5G offers excellent ESD protection, meeting IEC61000-4-2 Level 4 standards, which ensures that your electronic devices are shielded against electrostatic discharges up to ±20 kV (air discharge) and ±12 kV (contact discharge).
  • Low Capacitance: With an ultra-low loading capacitance of just 0.35 pF typical, this device is ideal for protecting high-speed data lines without compromising signal integrity.
  • Small Package: The compact DFN-2 package measures a mere 0.6mm x 0.3mm, making the ESD7501MUT5G suitable for space-constrained applications.
  • Low Leakage Current: It features a very low leakage current, typically less than 0.1 µA, which is beneficial for power-sensitive designs.
  • Wide Operating Voltage Range: The device operates over a broad voltage range, accommodating various application requirements.
  • Fast Response Time: The ESD7501MUT5G responds rapidly to ESD strikes, providing immediate protection to downstream components.

Applications

The ESD7501MUT5G is versatile and can be used in a variety of applications, including:

  • High-speed data lines such as USB 2.0, USB 3.0, HDMI, and Thunderbolt.
  • Portable electronics like smartphones, tablets, and laptops.
  • Consumer electronics, including digital cameras, wearables, and gaming devices.
  • Industrial controls and automation systems.
  • Medical devices that require reliable ESD protection.

Reliability and Quality

ON Semiconductor is known for its commitment to quality and reliability, and the ESD7501MUT5G is no exception. Manufactured to stringent standards, this ESD protection device ensures long-term performance and stability, making it a trusted choice for protecting critical electronic components against the risks of electrostatic discharge.

You May Also Be Interested in

Yageo
SMAJ, DO-214AC, 22V, 35.5V, REEL / 35.5V Clamp 11.3A Ipp Tvs Diode Surface Mount DO-214AC (SMA)
Need more? Email Us
ECAD model for SMAJ22CA/TR13
Comchip Technology
TVS DIODE 17VWM 46V 0402C/SOD923 / 46V Clamp 3A (8/20µs) Ipp Tvs Diode Surface Mount 0402C/SOD-923F
Lowest to $0.0348
ECAD model for CPDQC17VE-HF
Bourns Inc.
Transient Voltage Suppressors | DIO TVS VWM 78V 5KW BIDIR SMC
Lowest to $0.3293
ECAD model for 5.0SMDJ78CA
Diodes Incorporated
TVS DIODE 12VWM 19.9VC D-FLAT / 19.9V Clamp 30.2A Ipp Tvs Diode Surface Mount D-Flat
Need more? Email Us
ECAD model for P6SMAJ12ADF-13
Yageo
SMBJ, DO-214AA, 250V, 405V, REEL / 405V Clamp 1.5A Ipp Tvs Diode Surface Mount DO-214AA (SMB)
Need more? Email Us
ECAD model for SMBJ250CA/TR13
Bourns Inc.
TVS DIODE 14VWM 23.2VC SMC / 23.2V Clamp 129.4A Ipp Tvs Diode Surface Mount SMC (DO-214AB)
Lowest to $0.4291
ECAD model for SMLJ14CA
Panjit
SURFACE MOUNT TRANSIENT VOLTAGE / 25.2V Clamp 17A Ipp Tvs Diode Surface Mount SMA (DO-214AC)
Lowest to $0.1423
ECAD model for P4SMA18A_R1_00001
Yageo
TVS DIODE 40VWM 64.5VC DO214AA / 64.5V Clamp 9.3A Ipp Tvs Diode Surface Mount DO-214AA (SMB)
Lowest to $0.0488
ECAD model for SMBJ40A/TR13
Nexperia USA Inc.
TVS DIODE 3.3VWM 13VC DSN1006-2 / 13V Clamp 70A (8/20µs) Ipp Tvs Diode Surface Mount DSN1006-2
Lowest to $0.0473
ECAD model for PTVS3V3Z1BSCYL

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.6400
ECAD model for FT4232HL-REEL
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $5.5481
ECAD model for FT234XD-R
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $5.3069
ECAD model for LM5069MM-2/NOPB
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $6.0306
ECAD model for BME280
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.2718
ECAD model for FT232RL-REEL
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.2978
ECAD model for DRV8432DKD
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.4291
ECAD model for EC2-5NU

Pricing & Ordering

Quantity Unit Price Ext. Price
1,430+ $0.0452 $64.6360
3,475+ $0.0373 $129.6175
5,380+ $0.0362 $194.7560
7,410+ $0.0349 $258.6090
9,580+ $0.0338 $323.8040
12,825+ $0.0302 $387.3150
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 9,021 pieces
MOQ: 1430 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention