EN
  • EN
  • DE

ESD7481MUT5G

Part No ESD7481MUT5G
Manufacturer ON Semiconductor
Catalog TVS - Diodes
Description TVS DIODE 3.3VWM 12VC 2X3DFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
Mfr ON Semiconductor
Package Tape & Reel
Product Status Active
Type Zener
Bidirectional Channels 1
Voltage - Reverse Standoff (Typ) 3.3V (Max)
Voltage - Breakdown (Min) 6V (Typ)
Voltage - Clamping (Max) @ Ipp 12V
Current - Peak Pulse (10/1000µs) 3A (8/20µs)
Power Line Protection No
Applications RF Antenna
Capacitance @ Frequency 0.25pF @ 1MHz
Temperature Range - Operating -40°C ~ 125°C (TJ)
Mounting Type Surface Mount
Package / Case 0201 (0603 Metric)
Supplier Device Package 2-X3DFN (0.6x0.3) (0201)
Base Product Number ESD7481
Standard Package 10,000 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0080
Win Source Part Number 589977-ESD7481MUT5G
Ultra Librarian 3D Model Ultra Librarian ESD7481MUT5G CAD Model

Description

Product Overview: ESD7481MUT5G

The ESD7481MUT5G is a state-of-the-art electrostatic discharge (ESD) protection device designed and manufactured by ON Semiconductor, a leader in energy-efficient innovations. This compact and highly effective component is specifically engineered to protect sensitive electronic circuits from the potentially damaging effects of ESD. Ideal for high-speed data lines and other applications where signal integrity is paramount, the ESD7481MUT5G ensures that your electronics are safeguarded against the sudden and extreme voltage spikes that can occur during ESD events.

Key Features and Benefits

  • Low Clamping Voltage: The ESD7481MUT5G offers an extremely low clamping voltage, which means it can effectively clamp down on ESD-induced voltage spikes, protecting the downstream circuitry from damage.
  • Low Capacitance: With its low capacitance design, this device is suitable for high-speed applications, ensuring that signal integrity is maintained without compromising on protection.
  • Single-Line Protection: This component is capable of protecting one data line, providing a focused and efficient ESD protection solution.
  • Small Footprint: The ESD7481MUT5G comes in an ultra-small package, making it an ideal choice for space-constrained applications where board real estate is at a premium.
  • High Reliability: Manufactured by ON Semiconductor, this ESD protection device is built with high-quality materials and adheres to stringent quality standards, ensuring reliable performance over the product's lifespan.

Applications

The ESD7481MUT5G is versatile and can be used in a wide array of applications, including:

  • USB interfaces and other high-speed data lines
  • Portable electronics such as smartphones, tablets, and laptops
  • Consumer electronics, including digital cameras and audio devices
  • Industrial controls and automation systems
  • Medical equipment with sensitive electronic components

With its robust protection features and ON Semiconductor's commitment to quality, the ESD7481MUT5G is an excellent choice for designers and engineers looking to enhance the ESD resilience of their electronic systems. Whether it's for consumer gadgets or industrial machinery, this compact ESD protection solution stands ready to guard sensitive circuits against the unpredictable nature of electrostatic discharge.

You May Also Be Interested in

NXP / Nexperia
TVS DIODE 5.2VWM 12VC 20SSOP
Need more? Email Us
STMicroelectronics
TVS DIODE 24VWM 44.3VC SMA
Lowest to $0.1516
Vishay
TVS DIODE 30VWM 48.4VC DO218AB
Need more? Email Us
NXP / Nexperia
TVS DIODE 5.5VWM 8VC 10XSON
Lowest to $0.8674
Vishay
TVS DIODE 20VWM 32.4VC DO218AB
Lowest to $0.6537
Semtech Corporation
TVS DIODE 15VWM 30VC
Lowest to $4.0796
Littelfuse Inc.
TVS DIODE 51VWM 82.4VC SMB
Lowest to $3.7953
Semtech Corporation
TVS DIODE 6VWM 20VC 16SOIC
Lowest to $2.8154
Vishay
TVS DIODE 41.4VC 9.7A DO214AC
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914

Pricing & Ordering

Quantity Unit Price Ext. Price
210+ $0.2390 $50.1900
510+ $0.1961 $100.0110
790+ $0.1900 $150.1000
1,090+ $0.1839 $200.4510
1,410+ $0.1777 $250.5570
1,885+ $0.1593 $300.2805
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 160,000 pieces
MOQ: 210 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess