Products specifications

Manufacturer Vishay Semiconductor Diodes Division
Packaging Tube
Diode Type Single Phase
Technology Standard
Voltage - Peak Reverse (Maximum) 1kV
Current - Average Rectified (Io) 1A
Voltage - Forward (Vf) (Maximum) at If 1.1V at 1A
Current - Reverse Leakage at Vr 5μA at 1000V
Temperature Range - Operating -55°C ~ 150°C
Mounting Style Through Hole
Manufacturer Package 4-EDIP
Supplier Device Package DFM
Part Number Series DF10
Manufacturer Pack Quantity 5,000
MSL Level 1 (Unlimited)
Popularity High
Supply and Demand Status Sufficient
Win Source Part Number 800688-DF10MA-E3/45
Ultra Librarian 3D Model Ultra Librarian DF10MA-E3/45 CAD Model

Description

The DF10MA-E3/45 is a single-phase diode manufactured by Vishay Semiconductor Diodes Division.

  • Package: Through-Hole
  • Maximum Peak Reverse Voltage: 1kV
  • Applications: Rectification and Freewheeling in Switching Power Supplies and Power Conversion Circuits
  • Average Rectified Current: 1A
  • Reverse Leakage Current: 5μA @ 1000V
  • Series: DF10
  • Popularity: High
  • Supply and Demand Status: Sufficient

You May Also Be Interested in

GeneSiC Semiconductor
DIODE BRIDGE 600V 2A WOM
Need more? Email Us
ECAD model for 2W06M
Diodes Incorporated
HIGH CURRENT SILICON BRIDGE RECTIFIER(VOLTAGE - 50 to 1000 Volts CURRENT - 25 Amperes) | BRIDGE RECT 1P 200V 25A GBPC-W
Lowest to $1.0864
ECAD model for GBPC2502W
Comchip Technology
BRIDGE RECT 1PHASE 600V 4A Z4-D
Lowest to $1.2387
ECAD model for Z4DGP406L-HF
GeneSiC Semiconductor
BRIDGE RECT 1PHASE 100V 1.5A WOM
Need more? Email Us
ECAD model for W01M
GeneSiC Semiconductor
15,25,35A HIGH CURRENT BRIDGE RECTIFIER | BRIDGE RECT 1P 800V 35A KBPC-W
Need more? Email Us
ECAD model for KBPC3508W
Vishay
RECTIFIER BRIDGE 2A 1000V WOG
Lowest to $0.9170
ECAD model for 2W10G-E4/51
Semtech Corporation
Need more? Email Us
ECAD model for SC3AS4F
Semtech Corporation
Need more? Email Us
ECAD model for SC3BJ10FF
Semtech Corporation
Need more? Email Us
ECAD model for SCAJ05FF

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.7802
ECAD model for CY7C68013A-128AXC
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $31.3588
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
IC USB HS DUAL UART/FIFO 64-LQFP
Lowest to $10.3726
ECAD model for FT2232HL-REEL
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.9604
ECAD model for ULN2803ADW
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $1.0805
ECAD model for BMM150
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $39.8016
ECAD model for PI3740-00-LGIZ
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $5.7894
ECAD model for FT234XD-R
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R

Pricing & Ordering

Quantity Unit Price Ext. Price
55+ $1.2807 $70.4385
125+ $1.0504 $131.3000
195+ $1.0181 $198.5295
265+ $0.9845 $260.8925
340+ $0.9521 $323.7140
455+ $0.8538 $388.4790
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 2,600 pieces
MOQ: 55 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention