EN
  • EN
  • DE

ESD5384NCTBG

Part No ESD5384NCTBG
Manufacturer ON Semiconductor
Catalog TVS - Diodes
Description TVS DIODE 3VWM 9WLCSP / ESD Suppressor TVS Uni-Dir 3V 9-Pin WLCSP T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Circuit Protection
Manufacturer ON Semiconductor
Packaging Reel package
Type Zener
Unidirectional Channels 5
Voltage - Reverse Standoff (Typ) 3V (Maximum)
Minimum Breakdown Voltage 6V
Power Line Protection No
Applications HDMI
Capacitance @ Frequency 10pF @ 1MHz
Operating Temperature Range -30°C ~ 85°C (TA)
Mounting SMD
Package 9-UFBGA, WLCSP
Manufacturer Package 9-WLCSP (1.14x1.14)
Win Source Part Number 774250-ESD5384NCTBG
Popularity Medium
Supply and Demand Status Balance
Family Name ESD5384
Introduction Date October 03, 2011
ECCN EAR99
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian ESD5384NCTBG CAD Model

Description

The ON Semiconductor ESD5384NCTBG is a state-of-the-art ESD protection device designed to safeguard high-speed data lines from electrostatic discharge (ESD) and other voltage-induced transient events. This component is a critical asset for designers who aim to enhance the durability and reliability of their electronic products, particularly those in the consumer electronics, telecommunications, and computing sectors.

Key Features

  • Transient Voltage Suppression: The ESD5384NCTBG is equipped with robust transient voltage suppression capabilities, providing superior protection against ESD events that can damage sensitive circuitry.
  • Low Capacitance Design: With a low loading capacitance, this device is ideal for preserving signal integrity in high-speed applications, ensuring minimal impact on data throughput and system performance.
  • Multi-Line Protection: The ability to protect multiple lines simultaneously makes this component an efficient solution for compact designs, reducing the need for additional protective devices and saving valuable PCB space.
  • Flow-Through Layout: The flow-through layout of the ESD5384NCTBG simplifies PCB design by allowing for a straightforward trace routing that aligns with the direction of data flow.

Applications

The versatile nature of the ESD5384NCTBG allows it to be utilized across a wide array of applications, including:

  • USB 2.0 and 3.0 interfaces
  • HDMI 1.3/1.4/2.0 ports
  • DisplayPort interfaces
  • Thunderbolt ports
  • General-purpose high-speed data lines

Technical Specifications

The ESD5384NCTBG delivers robust technical specifications that include:

  • ESD protection up to ±20 kV (air discharge) and ±15 kV (contact discharge) as per the IEC 61000-4-2 standard
  • Low clamping voltage ensuring the safety of the protected ICs
  • Low leakage current to prevent power waste when the device is in standby mode
  • RoHS compliant and Pb-free, adhering to environmental safety standards

By integrating the ESD5384NCTBG into their designs, engineers can significantly enhance the ESD robustness of their systems without compromising on performance or design compactness. ON Semiconductor's commitment to quality and innovation is evident in this ESD protection solution, making it an essential component for any application that demands high reliability and cutting-edge protection technology.

You May Also Be Interested in

Vishay
TVS DIODE 33.3VWM 53.9VC SMB
Need more? Email Us
Semtech Corporation
TVS DIODE 15VWM 30VC
Lowest to $4.0796
Littelfuse Inc.
TVS DIODE 51VWM 82.4VC SMC
Lowest to $0.3069
Vishay
TVS DIODE 18.8VWM 30.6VC SMB
Lowest to $0.3172
Vishay
TVS DIODE 20VWM 32.4VC DO218AB
Lowest to $0.6537
Littelfuse Inc.
TVS Diode Single Uni-Dir 18V 600W Automotive 2-Pin SMB T/R / TVS DIODE 18VWM 29.2VC SMB
Lowest to $0.5571
Vishay
TVS DIODE 36VWM 58.1VC DO-218AB
Need more? Email Us
Bourns Inc.
TVS DIODE 24VWM 38.9VC DO214AB
Lowest to $0.6412
NXP / Nexperia
TVS DIODE 5.2VWM 12VC 20SSOP
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
70+ $0.7277 $50.9390
170+ $0.5971 $101.5070
260+ $0.5784 $150.3840
360+ $0.5598 $201.5280
465+ $0.5411 $251.6115
620+ $0.4851 $300.7620
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 360 pieces
MOQ: 70 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess