EN
  • EN
  • DE

MAX9601EUP+

Part No MAX9601EUP+
Manufacturer Maxim Integrated
Catalog Linear - Comparators
Description IC COMPARATOR HS 20-TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tube
Type with Latch
Output Type Complementary, Differential, PECL
Voltage - Input Offset (Maximum) 5mV at -5.2V, 5V
Current - Input Bias (Maximum) 6μA at -5.2V,5V
Current - Output 50mA
Current - Quiescent (Maximum) 27mA
CMRR, PSRR 70dB CMRR, 65dB PSRR
Propagation Delay (Maximum) 0.5ns
Hysteresis 30mV
Temperature Range - Operating -40°C ~ 85°C
Manufacturer Package 20-TSSOP
Mounting Style SMD
Supplier Device Package 20-TSSOP
Family Part Number MAX9601
Manufacturer Pack Quantity 74
MSL Level 1 (Unlimited)
Win Source Part Number 707429-MAX9601EUP+
Series MAX series
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX9601EUP+ CAD Model

Description

Maxim Integrated MAX9601EUP+ High-Speed Comparator

The MAX9601EUP+ from Maxim Integrated is a high-performance, low-power, dual high-speed comparator that is designed to provide fast and accurate voltage comparison solutions for a wide range of applications. This precision comparator is ideal for systems requiring high-speed signal processing, such as data acquisition systems, communication equipment, and industrial automation systems.

The device features a fast propagation delay of typically 500ps, making it suitable for high-frequency or fast-edge signal applications. Its low input offset voltage and low voltage hysteresis contribute to its high accuracy, ensuring reliable performance in critical signal comparison tasks.

The MAX9601EUP+ operates from a single +3.3V to +5V supply or dual ±1.65V to ±5V supplies, providing design flexibility and compatibility with a variety of system voltages. The device's common-mode input voltage range extends from the negative supply rail to within 1.5V of the positive supply rail, allowing for direct interfacing with high-side and low-side signals.

With its ESD protection of up to 2kV Human Body Model (HBM), the MAX9601EUP+ is robust and suitable for use in environments where electrostatic discharge may be a concern. The comparator also features latch functionality and a shutdown mode, enabling power savings and additional control in system design.

The MAX9601EUP+ comes in a compact 16-pin TSSOP package, making it easy to integrate into space-constrained designs. Its industrial temperature range of -40°C to +85°C ensures reliable operation under varying environmental conditions.

Key features of the MAX9601EUP+ include:

  • Fast 500ps propagation delay
  • Low input offset voltage
  • Wide supply voltage range: +3.3V to +5V or ±1.65V to ±5V
  • Common-mode input voltage range: Negative supply to within 1.5V of the positive supply
  • ESD protection up to 2kV HBM
  • Latch enable and shutdown modes
  • Industrial temperature range: -40°C to +85°C
  • Compact 16-pin TSSOP package

Whether you are developing high-speed data acquisition systems, designing precision instrumentation, or integrating signal processing capabilities into your industrial applications, the Maxim Integrated MAX9601EUP+ offers a reliable and efficient solution for your comparator needs.

You May Also Be Interested in

STMicroelectronics
IC COMPARATOR 1 GEN PUR SC70-5 / Comparator General Purpose Push-Pull, Rail-to-Rail SC-70-5
Lowest to $3.4502
Analog Devices Inc.
IC COMPARATOR 2 GEN PUR 10MSOP / Comparator General Purpose Open-Drain 10-MSOP
Lowest to $2.5024
STMicroelectronics
IC COMPARATOR 1 GEN PUR SOT23-5 / Comparator General Purpose CMOS, DTL, ECL, Open-Collector, TTL SOT-23-5
Need more? Email Us
Maxim Integrated
IC COMPARATOR 2 GEN PUR 8SOIC / Comparator General Purpose CMOS, Push-Pull, Rail-to-Rail, TTL 8-SOIC
Need more? Email Us
Texas Instruments
DUAL PRECISION COMPARATOR WITH O / Comparator General Purpose Open-Drain, Rail-to-Rail 8-SOIC
Lowest to $1.4542
Texas Instruments
IC COMPARATOR 2 GEN PUR TSOT23-8 / Comparator General Purpose Open-Drain, Rail-to-Rail TSOT-23-8
Lowest to $1.1877
Maxim Integrated
IC COMPARATOR 2 W/LATCH 20TSSOP
Lowest to $24.2731
Maxim Integrated
IC COMPARATOR 4 GEN PUR 14TSSOP / Comparator General Purpose Open-Drain 14-TSSOP
Lowest to $3.0560
STMicroelectronics
IC COMPARATOR 2 GEN PUR 8MINISO / Comparator General Purpose Push-Pull 8-MiniSO
Lowest to $2.6740

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $23.0038 $69.0114
6+ $18.8749 $113.2494
9+ $18.2851 $164.5659
12+ $17.6952 $212.3424
15+ $17.1054 $256.5810
20+ $15.3359 $306.7180
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 23,809 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess