EN
  • EN
  • DE

ECH8401

Part No ECH8401
Manufacturer ON Semiconductor
Catalog FETs - Single
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products
Family FETs - Single
Manufacturer ON Semiconductor
Win Source Part Number 255835-ECH8401
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ECH8401 CAD Model

Description

The ON Semiconductor ECH8401 is a cutting-edge P-Channel PowerTrench® MOSFET designed to deliver high performance in a compact footprint. This product is perfect for use in power management applications where efficiency and reliability are critical. It is a testament to ON Semiconductor's commitment to providing innovative solutions that meet the evolving needs of the electronics industry.

Key Features

  • Low Threshold Voltage: The ECH8401 boasts a low threshold voltage, making it suitable for low voltage applications and ensuring efficient operation even at low gate voltages.
  • High Power Dissipation: With a high power dissipation capability, this MOSFET can handle significant power, making it ideal for demanding applications.
  • Reduced On-Resistance: The device features an extremely low on-resistance (RDS(on)), which translates to reduced conduction losses and improved overall efficiency.
  • PowerTrench® Technology: ON Semiconductor's proprietary PowerTrench® technology minimizes on-state resistance while maintaining superior switching performance, resulting in a highly efficient power management solution.
  • RoHS Compliant: The ECH8401 is compliant with RoHS standards, ensuring that it meets global environmental and regulatory requirements.

Applications

The ECH8401 is versatile and can be used in a variety of applications, including:

  • Power Management Circuits
  • DC/DC Converters
  • Battery Management Systems
  • Load Switches
  • Portable Electronic Devices

Product Specifications

Parameter Value
Drain-Source Voltage (VDS) -30 V
Gate-Source Voltage (VGS) ±20 V
Continuous Drain Current (ID) -6 A
Power Dissipation (PD) 1.25 W
RDS(on) 45 mΩ at VGS = -10 V

With its robust construction and advanced technology, the ON Semiconductor ECH8401 is an excellent choice for designers seeking a reliable P-Channel MOSFET. Its performance and features ensure that it can meet the needs of a wide range of power management tasks with ease.

You May Also Be Interested in

Infineon Technologies
MOSFET P-CH 100V 23A TO262
Lowest to $9.8913
IXYS
MOSFET N-CH 300V 94A TO3P
Need more? Email Us
Nexperia USA Inc.
MOSFET P-CH 60V 2.5A 6TSOP
Lowest to $1.1792
Rohm Semiconductor
MOSFET N-CH 45V 3A TSMT3
Lowest to $0.1363
Toshiba Semiconductor and Storage
PB-F POWER MOSFET TRANSISTOR DSO
Lowest to $2.4545
Diodes Incorporated
MOSFET BVDSS: 25V~30V SOT323 T&R
Need more? Email Us
Littelfuse Inc.
MOSFET N-CH 300V 94A TO268
Lowest to $40.9090
Littelfuse Inc.
MOSFET P-CH -100V -210A TO-264
Lowest to $33.4684
Toshiba Semiconductor and Storage
MOSFET N-CH 100V 66A/45A 8SOP
Lowest to $2.1240

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $14.1753 $70.8765
10+ $11.6320 $116.3200
16+ $11.2682 $180.2912
22+ $10.9044 $239.8968
28+ $10.5417 $295.1676
37+ $9.4502 $349.6574
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,700 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess