EN
  • EN
  • DE

UC3526DWTR

Part No UC3526DWTR
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description Regulating Pulse Width Modulator | IC REG CTRLR MULT TOP 18SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tape and Reel
Output Type Transistor Driver
Function Step-Up, Step-Down, Step-Up/Step-Down
Topology Buck, Boost, Flyback, Forward Converter, Full-Bridge, Half-Bridge, Push-Pull
Number of Outputs 2
Output Phases 1
Supply Voltage 8V ~ 35V
Switching Frequency 1Hz ~ 400kHz
Duty Cycle (Maximum) 49%
Synchronous Rectifier Yes
Clock Sync Yes
Control Features Enable, Frequency Control, Reset, Soft Start
Temperature Range - Operating 0°C ~ 70°C
Manufacturer Package 18-SOIC
Supplier Device Package 18-SOIC
Family Part Number UC3526
Manufacturer Pack Quantity 2,000
MSL Level 2 (1 Year)
Win Source Part Number 1275869-UC3526DWTR
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian UC3526DWTR CAD Model

Description

The UC3526DWTR is a sophisticated integrated circuit designed and manufactured by Texas Instruments, a leader in the semiconductor industry. This robust component is part of the UC family of Pulse Width Modulation (PWM) controllers, offering a wide range of features to meet the demanding requirements of complex power supply designs.

Key Features

  • Regulating Pulse Width Modulator: The UC3526DWTR provides precise control over the power delivery by adjusting the duty cycle of the PWM signal, ensuring efficient operation of the power supply.
  • Dual Output Channels: Equipped with two independent channels, this device can manage multiple outputs, making it ideal for applications requiring several regulated voltages.
  • Wide Operating Range: The device operates over a broad voltage range, accommodating various power supply configurations and ensuring versatility across different applications.
  • Programmable Dead-Time: Users can configure the dead-time between the outputs, which is crucial for preventing simultaneous conduction in power stages, such as those found in bridge configurations.
  • Oscillator Sync Terminal: This feature allows multiple UC3526DWTR devices to be synchronized, ensuring coordinated operation in multi-phase power supplies and reducing noise and ripple.
  • Comprehensive Protection Features: The UC3526DWTR includes under-voltage lockout, soft-start capability, and shutdown functions to protect the circuit from various fault conditions.
  • Surface Mount Package: The device comes in a surface-mount package, which is ideal for modern, compact circuit designs.

Applications

The UC3526DWTR is well-suited for a wide array of applications, including but not limited to:

  • Switching power supplies
  • DC-DC converters
  • Motor control systems
  • Uninterruptible power supplies (UPS)
  • Power inverters

In summary, the UC3526DWTR from Texas Instruments is a reliable and versatile PWM controller that offers robust features for sophisticated power management solutions. Its ability to provide precise control, coupled with its protective functions, makes it an excellent choice for designers looking to optimize their power supply systems.

You May Also Be Interested in

National Semiconductor (TI)
LM2647 DUAL SYNCHRONOUS BUCK REG
Need more? Email Us
Texas Instruments
IC REG CTRLR BUCK 24QFN
Lowest to $4.2444
Renesas Electronics America
IC REG CTRLR FULL-BRIDGE 20QSOP
Lowest to $9.9700
Microchip Technology
IC REG CTRLR MULT TOPOLOGY 8MSOP
Need more? Email Us
Intersil
SWITCHING CONTROLLER, VOLTAGE-MO
Need more? Email Us
Renesas Electronics America
IC REG CTRLR BUCK PMBUS 44QFN
Need more? Email Us
Microchip Technology
HIGH VOLTAGE SYNCHRONOUS BUCK CO
Need more? Email Us
Texas Instruments
IC REG CTRLR BOOST/FLYBACK 8SOIC
Need more? Email Us
Maxim Integrated
IC REG CTRLR MULT TOPOLOGY 8SOIC
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $6.2620 $50.0960
20+ $5.1380 $102.7600
31+ $4.9775 $154.3025
42+ $4.8169 $202.3098
54+ $4.6563 $251.4402
72+ $4.1747 $300.5784
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,750 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess