EN
  • EN
  • DE

DM81LS95AN

Part No DM81LS95AN
Manufacturer ON Semiconductor
Catalog HOT - SALES and EOL Components
Description 3-STATE Octal Buffer | IC BUF NON-INVERT 5.25V 20DIP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Tube
Status Obsolete
Logic Type Buffer, Non-Inverting
Number of Elements 1
Number of Bits per Element 8
Current - Output High, Low 5.2mA, 24mA
Supply Voltage (V) 4.75V ~ 5.25V
Temperature Range - Operating 0°C ~ 70°C
Mounting Style Through Hole
Manufacturer Package 20-DIP
Supplier Device Package 20-PDIP
Family Part Number 81LS95
Manufacturer Pack Quantity 18
MSL Level 1 (Unlimited)
Win Source Part Number 252485-DM81LS95AN
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian DM81LS95AN CAD Model

Description

The DM81LS95AN is a high-performance, tri-state octal buffer manufactured by ON Semiconductor, a leading provider of semiconductor-based solutions. This component is designed to interface with 8-bit microprocessors and is commonly utilized in systems where high speed, low power consumption, and efficient data transfer are essential.

Key Features

  • Tri-State Outputs: The DM81LS95AN features tri-state output control pins, which allow the outputs to be set to a high-impedance state. This is particularly useful for sharing a common data bus and avoiding bus contention.
  • Octal Configuration: This device is organized as an 8-bit buffer, making it ideal for interfacing with 8-bit data buses in microprocessor systems.
  • High-Speed Operation: Engineered for rapid data transfer, the DM81LS95AN ensures that systems run efficiently with minimized delay times.
  • Low Power Consumption: Power efficiency is a hallmark of the DM81LS95AN, making it suitable for use in power-sensitive applications.
  • Direct Replacement: Designed to be a direct replacement for the industry-standard 74LS95, this device offers improved performance while maintaining compatibility with existing systems.

Applications

The DM81LS95AN is versatile and can be used in a variety of applications, including:

  • Microprocessor-based systems
  • Data transfer interfaces
  • Memory buffer registers
  • Peripheral drivers

Technical Specifications

Some of the technical specifications of the DM81LS95AN include:

  • Supply Voltage: 4.75V to 5.25V
  • Operating Temperature: 0°C to +70°C
  • Package Type: DIP-20 (Dual In-line Package)
  • RoHS Compliant

ON Semiconductor's commitment to quality ensures that the DM81LS95AN meets the highest standards for reliability and performance. Whether you're upgrading an existing system or building a new one, the DM81LS95AN is an excellent choice for your buffering needs.

Ordering Information

To purchase the DM81LS95AN, please visit the ON Semiconductor website or contact an authorized distributor. Ensure that you are ordering the correct part number to take advantage of this device's features and benefits.

You May Also Be Interested in

Honeywell
Magnetoresistive Sensor3 Axis 8Gs Magnetic Field 16-Pin CLLCC
Lowest to $5.8956
ON Semiconductor
BRIDGE RECT 1PHASE 800V 8A KBU
Lowest to $0.5865
ABB Embedded Power
Power Modules: dc-dc Converters; 36 to 75 Vdc Input, 5 Vdc Output; 50 W to 150 W | DC DC CONVERTER 5V 75W
Lowest to $12.5641
Linear Technology
High Speed Dual Line Receiver | IC RECEIVER DUAL LINE HISPD 8DIP
Need more? Email Us
Lite-On Inc.
IrDA Data Compliant Low Power 115.2 kbit/s with Remote Control Infrared Transceiver | TXRX RF 115.2KBIT/S W/REMOTE SMD
Need more? Email Us
Bright Power
BP2808B Efficient Power Management IC
Lowest to $0.3361
TE Connectivity
SENSOR HUMID/TEMP 3V 5%
Lowest to $1.3456
Vishay
IRF-3 22 10% ER E2
Lowest to $17.2176
Lite-On Inc.
TXRX IR 115.2KB/S LOW POWER SMD
Lowest to $11.3548

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125

Pricing & Ordering

Quantity Unit Price Ext. Price
19+ $3.0901 $58.7119
46+ $2.5355 $116.6330
71+ $2.4562 $174.3902
98+ $2.3770 $232.9460
126+ $2.2978 $289.5228
169+ $2.0601 $348.1569
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,010 pieces
MOQ: 19 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess