EN
  • EN
  • DE

DM74S112N

Part No DM74S112N
Manufacturer ON Semiconductor
Catalog HOT - SALES and EOL Components
Description IC FF JK TYPE DUAL 1BIT 16DIP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Tube
Status Obsolete
Function Set(Preset) and Reset
Type JK Type
Output Type Differential
Number of Bits per Element 1
Clock Frequency 60MHz
Trigger Type Negative Edge
Current - Output High, Low 1mA, 20mA
Supply Voltage (V) 4.75V ~ 5.25V
Temperature Range - Operating 0°C ~ 70°C
Mounting Style Through Hole
Manufacturer Package 16-DIP
Family Part Number 74S112
Manufacturer Pack Quantity 25
MSL Level 1 (Unlimited)
Win Source Part Number 252438-DM74S112N
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian DM74S112N CAD Model

Description

ON Semiconductor DM74S112N Product Overview

The DM74S112N is a high-performance integrated circuit from ON Semiconductor, renowned for its reliability and versatility in various digital applications. This device is a Dual JK Negative Edge-Triggered Flip-Flop, which is essential in the world of digital electronics for its ability to store and manipulate binary information, making it a fundamental component in systems requiring sequential logic.

Key Features

  • Logic Type: JK Flip-Flop
  • Trigger Type: Negative-edge triggered
  • Output Current: High-level output current of -0.8 mA and low-level output current of 16 mA, providing adequate drive capability for various loads.
  • Supply Voltage: Operates on a supply voltage range of 4.75V to 5.25V, making it compatible with standard TTL power supplies.
  • Propagation Delay Time: Fast propagation delay, ensuring quick response times for high-speed applications.
  • Operating Temperature: Designed to operate within a temperature range of 0°C to 70°C, suitable for commercial-grade applications.
  • Packaging: Housed in a standard 14-pin plastic DIP (Dual In-line Package), which is easy to handle and integrate into printed circuit boards.

Applications

The DM74S112N is commonly used in digital circuits where precise control and manipulation of binary data are required. Its applications include:

  • Counters and dividers
  • Shift registers
  • Control circuits
  • Memory storage devices
  • Pulse shaping and timing circuits

Product Quality and Support

ON Semiconductor is committed to providing high-quality products and the DM74S112N is no exception. It is manufactured with precision to ensure consistent performance and reliability. Additionally, ON Semiconductor offers comprehensive technical support for the DM74S112N, including detailed datasheets, application notes, and customer service to assist with any design or implementation questions.

Whether you're designing a complex digital system or simply need a reliable flip-flop for a timing application, the DM74S112N from ON Semiconductor is a choice that ensures both performance and durability.

You May Also Be Interested in

TE Connectivity
SENSOR HUMID/TEMP 3V 5%
Lowest to $1.3456
STMicroelectronics
IC REG LINEAR 5V 3A TO3
Lowest to $25.6587
Lite-On Inc.
IrDA Data Compliant Low Power 115.2 kbit/s with Remote Control Transmission Infrared Transceiver | TXRX RF 115.2KBIT/S W/REMOTE SMD
Lowest to $3.5668
ABB Embedded Power
DC DC CONVERTER 12V 75W
Need more? Email Us
STMicroelectronics
VERY LOW DROP 5V REGULATOR WITH RESET | IC REG LIN 5V 500MA 5PENTAWATT
Lowest to $13.0970
Linear Technology
High Speed Dual Line Receiver | IC RECEIVER DUAL LINE HISPD 8DIP
Need more? Email Us
STMicroelectronics
5-Amp Adjustable Regulators | IC REG LINEAR POS ADJ 5A TO3
Need more? Email Us
Lite-On Inc.
TXRX IR 115.2KB/S 3V LOW PWR SMD
Lowest to $8.0122
Artesyn Embedded Technologies
DC DC CONVERTER 3.3V 82W
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess