EN
  • EN
  • DE

DM74LS257BN

Part No DM74LS257BN
Manufacturer ON Semiconductor
Catalog HOT - SALES and EOL Components
Description TRI-STATE Quad 2-Data Selectors/Multiplexers | IC SELECTOR/MUX QUAD 2INP 16-DIP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Tube
Status Obsolete
Type Multiplexer
Independent Circuits 1
Current - Output High, Low 2.6mA, 24mA
Voltage Supply Source Single Supply
Supply Voltage (V) 4.75V ~ 5.25V
Temperature Range - Operating 0°C ~ 70°C
Mounting Style Through Hole
Manufacturer Package 16-DIP
Supplier Device Package 16-PDIP
Family Part Number 74LS257
Manufacturer Pack Quantity 25
MSL Level 1 (Unlimited)
Win Source Part Number 252393-DM74LS257BN
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian DM74LS257BN CAD Model

Description

ON Semiconductor DM74LS257BN Product Overview

The DM74LS257BN is a high-performance, quadruple 2-line to 1-line data selector/multiplexer integrated circuit brought to you by ON Semiconductor, a trusted leader in innovative semiconductor solutions. This IC is designed to provide the reliability and efficiency needed in today's sophisticated electronic equipment.

The DM74LS257BN features four individual 2-line to 1-line multiplexers with 3-state outputs. This functionality allows for the selection of one of two data sources for each multiplexer, which can then be turned off completely to allow for the passage of signals from other devices. The 3-state outputs can interface directly with and drive data lines of bus-organized systems with ease. With a typical power dissipation of 95 mW and a wide operating voltage range of 4.75V to 5.25V, this device is designed for use in TTL logic systems.

The multiplexer circuits of the DM74LS257BN incorporate select inputs (A and B), an enable input (G\), and outputs (Y). When the enable input is high, the outputs are in a high impedance state, which means that the outputs do not interfere with the operation of other components on the bus.

Key Features Specifications Quadruple 2-line to 1-line multiplexers Operating Voltage: 4.75V to 5.25V 3-state outputs Typical Power Dissipation: 95 mW Designed for TTL logic systems Package: 16-pin DIP

With its versatility and ON Semiconductor's reputation for high-quality components, the DM74LS257BN is ideal for use in a wide range of applications such as data routing, memory selection, and bus arbitration. Its 16-pin DIP (Dual In-line Package) allows for easy integration into your existing designs.

For engineers and designers looking for a reliable data selector/multiplexer solution, the DM74LS257BN from ON Semiconductor offers a perfect blend of performance, power efficiency, and ease of use, making it a valuable component in any digital logic system.

You May Also Be Interested in

Lite-On Inc.
TXRX IR 115.2KB/S 3V LOW PWR SMD
Lowest to $8.0122
Microchip Technology
IC VOICEPORT ABS 2CH 80LQFP
Lowest to $13.6363
Artesyn Embedded Technologies
DC DC CONVERTER 3.3V 82W
Need more? Email Us
IDT, Integrated Device Technology Inc
IC PWR PC BASED LBP 28-SSOP
Need more? Email Us
Analog Devices Inc.
IC OPAMP GP 1 CIRCUIT 8CERDIP
Need more? Email Us
Lite-On Inc.
TXRX IR 115.2KB/S LOW POWER SMD
Lowest to $4.0025
ON Semiconductor
BRIDGE RECT 1PHASE 800V 8A KBU
Lowest to $0.5865
Lattice Semiconductor Corporation
IC FPGA 67 I/O 84QFN
Lowest to $4.4029
Honeywell
Magnetoresistive Sensor3 Axis 8Gs Magnetic Field 16-Pin CLLCC
Lowest to $5.8956

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587

Pricing & Ordering

Quantity Unit Price Ext. Price
85+ $0.6915 $58.7775
205+ $0.5675 $116.3375
320+ $0.5497 $175.9040
435+ $0.5320 $231.4200
565+ $0.5142 $290.5230
755+ $0.4611 $348.1305
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,870 pieces
MOQ: 85 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess