EN
  • EN
  • DE

DCB3550LA

Part No DCB3550LA
Manufacturer ON Semiconductor
Catalog Diodes, Rectifiers - Arrays
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products
Family Diodes,Rectifiers - Arrays
Manufacturer ON Semiconductor
Win Source Part Number 251170-DCB3550LA
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian DCB3550LA CAD Model

Description

The DCB3550LA from ON Semiconductor is a state-of-the-art integrated circuit designed for high-performance applications in power management and conversion. This robust component is engineered to deliver efficient, reliable operation in a wide range of industrial, automotive, and consumer electronics.

Key Features

  • High Efficiency: The DCB3550LA boasts an impressive efficiency rate, making it ideal for energy-sensitive applications where power conservation is paramount.
  • Durable Construction: Built with ON Semiconductor's cutting-edge technology, this product offers enhanced durability and longevity, able to withstand challenging environmental conditions.
  • Compact Design: Its small form factor enables easy integration into space-constrained designs, providing powerful performance without occupying excessive real estate on a PCB.
  • Versatile Applications: Suitable for a broad range of uses, from automotive systems to portable devices, the DCB3550LA is a versatile choice for designers looking to optimize their power management solutions.
  • Advanced Thermal Management: The device includes features for superior thermal management, ensuring stable operation even under high load conditions.

Specifications

Parameter Value
Input Voltage Specified Range
Output Voltage Stable and Adjustable
Operating Temperature Specified Range
Package Type Industry Standard

Applications

The DCB3550LA is well-suited for a variety of applications, including but not limited to:

  • Power supply modules
  • Automotive electronics
  • Battery management systems
  • DC-DC converters
  • Portable electronic devices

ON Semiconductor's DCB3550LA is a testament to the company's commitment to providing innovative, high-quality components that meet the evolving needs of modern electronics. With its blend of efficiency, durability, and versatility, the DCB3550LA stands as a top choice for professionals seeking to enhance their power management systems.

You May Also Be Interested in

Vishay
Ultrafast, Soft Recovery Diode | DIODE MODULE 600V 75A SOT227B
Need more? Email Us
STMicroelectronics
LOW DROP POWER SCHOTTKY RECTIFIER
Need more? Email Us
Vishay
Schottky Rectifier New Generation 3 D-61 Package, 2 x 40 A | DIODE ARRAY SCHOTTKY 45V D618SL
Need more? Email Us
Microsemi Corporation
Dual Common Anode diodes Power Module
Need more? Email Us
SMC Diode Solutions
Isolated 30.0AMPS Schottky Barrier Rectifier | DIODE SCHOTTKY 80V ITO220AB
Need more? Email Us
SMC Diode Solutions
SCHOTTKY RECTIFIER | DIODE ARRAY SCHOTTKY 100V TO247
Need more? Email Us
ON Semiconductor
SWITCHMODE™ Power Rectifier 45 V, 20 A
Lowest to $0.7909
STMicroelectronics
POWER SCHOTTKY RECTIFIER
Lowest to $0.4672
STMicroelectronics
High voltage power Schottky rectifier | DIODE ARRAY SCHOTTKY 170V DPAK
Lowest to $0.2963

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess