EN
  • EN
  • DE

DCA015-TB

Part No DCA015-TB
Manufacturer ON Semiconductor
Catalog Diodes, Rectifiers - Arrays
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products
Family Diodes,Rectifiers - Arrays
Manufacturer ON Semiconductor
Win Source Part Number 251164-DCA015-TB
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian DCA015-TB CAD Model

Description

Introducing the DCA015-TB from ON Semiconductor

The DCA015-TB is a state-of-the-art power management integrated circuit designed by ON Semiconductor, a leader in energy-efficient innovations. This device is tailored for a wide range of applications, aiming to provide reliable and efficient power conversion in a compact form factor. Its robust design and high-performance capabilities make it an ideal choice for engineers looking to optimize their power systems.

Key Features

  • High Efficiency: The DCA015-TB boasts excellent power conversion efficiency, which is critical for reducing heat generation and improving the longevity of the product.
  • Compact Size: Its small footprint allows for seamless integration into space-constrained applications, ensuring that you can maintain a compact design without sacrificing performance.
  • Versatile Power Handling: Designed to cater to a wide voltage range, the DCA015-TB can accommodate various power requirements, making it a versatile choice for different electronic devices.
  • Thermal Protection: The built-in thermal protection features safeguard the device against overheating, ensuring stable operation under varying load conditions.
  • Low Standby Power: It is engineered to consume minimal power in standby mode, which is essential for battery-powered devices and energy-saving applications.

Applications

The DCA015-TB is well-suited for a multitude of applications, including but not limited to:

  • Portable and battery-powered devices
  • Industrial control systems
  • Telecommunication equipment
  • Automotive electronics
  • Consumer electronics

Quality and Reliability

ON Semiconductor is committed to delivering high-quality products. The DCA015-TB is built to meet stringent quality standards, ensuring both reliability and performance. The device undergoes rigorous testing and validation to guarantee that it meets the requirements of the most demanding applications.

Environmental Considerations

In line with ON Semiconductor's commitment to environmental stewardship, the DCA015-TB is designed with eco-friendly considerations. It complies with various international standards for environmental safety and hazardous substances, making it a responsible choice for developers who are conscious of their environmental impact.

For detailed specifications, application notes, and additional resources, engineers and product designers are encouraged to visit ON Semiconductor's official website or contact their local sales representative.

You May Also Be Interested in

Littelfuse Inc.
DIODE MODULE GP 1800V 200A S3
Need more? Email Us
IXYS
DIODE MOD GP 1800V 120A TO-240AA
Need more? Email Us
Micro Commercial Co
DIODE ARRAY GP 250V 200MA SOT23
Need more? Email Us
Microchip Technology
DIODE MODULE GP 1000V 95A ISOTOP
Need more? Email Us
Infineon Technologies
DIODE ARRAY GP 650V 30A TO247-3
Need more? Email Us
Rohm Semiconductor
DIODE ARRAY SCHOT 40V 30MA EMD3F
Lowest to $0.1165
Vishay
DIODE MODULE GP 600V 40A ADDAPAK
Need more? Email Us
IXYS
DIODE MODULE GP 3400V 240A Y1-CU
Need more? Email Us
Vishay
DIODE MOD GP 1000V 50A ADDAPAK
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271

Pricing & Ordering

Quantity Unit Price Ext. Price
50+ $1.0277 $51.3850
120+ $0.8433 $101.1960
185+ $0.8169 $151.1265
255+ $0.7906 $201.6030
330+ $0.7642 $252.1860
440+ $0.6852 $301.4880
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 24,600 pieces
MOQ: 60 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess